The SFP-10G-BXU-I-ST is a Cisco SFP-10G-BXU-I compatible upstream fiber SFP transceiver which pairs with StarTech.com's SFP-10G-BXD-I-ST. They are designed, programmed and tested to work with 10GBASE-BX compatible Cisco switches and routers. The SFP+ transceiver module supports a maximum distance of up to 10 km (6.2 mi) and delivers dependable 10 GbE connectivity over fiber cabling.

Technical Specifications:

  • Wavelength: 1270nmTx/1330nmRx
  • Maximum Data Transfer Rate: 10Gbps
  • Type: Single Mode Fiber
  • Connection Type: LC Connector
  • Maximum Transfer Distance: 10 km (6.2 mi)
  • Power Consumption:< 1.3W
  • DDM: Yes

This SFP+ fiber module is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.

StarTech.com SFPs

All StarTech.com SFP & SFP+ transceiver modules are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of SFP modules and direct-attach SFP Cables, providing the convenience and reliability you need to ensure dependable network performance.