This active optical DisplayPort 1.4 cable lets you connect your DP laptop or desktop computer to an ultra-high definition 8K monitor, TV or projector. The built-in active signal booster ensures a reliable connection at a distance up to 15 m (49.2 ft.) between your DisplayPort enabled devices.

Experience What DisplayPort 1.4 Has to Offer
This 8K DisplayPort cable supports all DP 1.4 features:

• Resolutions up to 8K at 60Hz
• HDCP 2.2 support
• High Bit Rate 3 (HBR3) bandwidth of 32.4Gbps
• High Dynamic Range (HDR)
• Multi-Stream Transport (MST) for daisy-chaining multiple monitors
• 32 uncompressed digital audio channels
• Backward compatible with 5K 60Hz, 4K 120Hz and previous generations of DP

Easy Installations
This durable yet lightweight active DP 1.4 cable features both copper and optical fiber conductors enabling a more flexible installation with minimal clutter. Plus, the cable features built-in amplifier circuitry which actively boosts the DisplayPort signal with no external power needed. The DisplayPort connectors also feature latches that provide a secure connection between your devices.

Comprised of a fiber and copper wire mix, this active cable is less susceptible to EMI interference, for a clear and reliable audio/video signal.

DP14MM15MAO is backed by a StarTech.com lifetime warranty and free lifetime technical support

Note: This cable features unidirectional architecture, please refer to the "display" label on the HDMI connectors to ensure installed in the correct direction.