The 40G-QSFP-SR4-ST is a Brocade 40G-QSFP-SR4compatible fiber transceiver module that has been designed, programmed and tested to work with Brocade brand switches and routers. It delivers dependable 40 GbE connectivity over fiber cable, for 40GBASE-SR4 compliant networks, with a maximum distance of up to 150 m (492 ft.).

Technical Specifications:

  • Wavelength: 850nm
  • Maximum Data Transfer Rate: 40 Gbps
  • Type: Multi Mode Fiber
  • Connection Type: MPO
  • Maximum Transfer Distance: 150 m (492 ft.)
  • MTBF: 244,610,583 hours
  • Power Consumption: Low power consumption
  • Digital Diagnostics Monitoring (DDM): Yes

This QSFP+ fiber module is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.

StarTech.com SFPs

All StarTech.com SFP & SFP+ transceiver modules are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of SFP modules and direct-attach SFP cables, providing the convenience and reliability you need to ensure dependable network performance.