For exquisite viewing, Peerless-AV offers the PANA-85CEIL ceiling mount, designed exclusively for the Panasonic 85-inch TH-85PF12U and TH-85PF12E. The tilt and swivel features make it the ultimate choice when mounting the extra-large flat panel screen to the ceiling. A single extension column will hang the screen from the ceiling to a desirable height while also allowing the screen to tilt at 5, 1, 15 or 2 degrees to achieve an optimal viewing angle. A supporting cross tube holds the screen stable while the extension column adds the convenience of a full 36 degrees of swivel for perfect positioning. Installing the TH-85PF12U/E is easy, its use of keyhole slots in the adaptor plates allows simple hook-on screen attachment.
Features