The IOGEAR USB-C Laptop Docking Station with Power Delivery 3.0 gets you connected to up to 10 different devices through a single USB-C cable. Expand your USB-C laptop to accommodate your existing must-need devices and quickly turn your MacBook, Windows laptop or tablet into a fully functional workstation.
Equip your USB-C laptop with all your favorite peripherals. Dock and connect a variety of devices such as a full-sized keyboard, a printer, external hard drive, a microphone, headset or speaker set, and transfer files through the Dock's built-in SD/MicroSD card reader. You'll also appreciate the flexibility of the Dock's video options including 4K resolutions through the HDMI® or Mini DisplayPort connections or 1080p video through the onboard VGA port.
Ensure all your devices stay charged without requiring a separate power supply for each device. Stay charged up while your laptop is docked through the Docking Station via your manufacturer's USB-C AC power adapter and charge a USB device through the BC 1.2 port with up to 100W of power delivery pass-through. The Dock passes a maximum of 85W of power to charge your laptop or tablet as it utilizes 15W of power to operate while it's connected them.
Add a single 4K display or dual monitors at HD resolution to visually enhance your workspace. The USB-C Laptop Dock supports high-quality image resolutions and expanded monitor options for connection to a VGA, HDMI or Mini DisplayPort displays.
Dock a single VGA monitor for HD resolutions to 1920 x 1200 @ 60Hz and a single HDMI or Mini DisplayPort monitor for 4K resolutions to 3840 x 2160 @ 30 Hz. Add two monitors via HDMI and Mini DisplayPort for dual HD resolutions to 1920 x 1080.
Enjoy the versatility of the Dock's sleek, innovative design. Save space on your desk by resting your laptop directly on the Dock's non-slip silicon rubber pad. Your slightly elevated laptop will stay cooler while giving you with a more ergonomic typing experience. Or display the Dock next to your monitors while creating a stylish, minimalist workstation.