The Smart Solution for Digital Signage Applications

The B132-100-1 enables the video source to be installed in a secure, remote location for controlled access. It can be used to connect display devices with VGA ports, such as DTVs, plasma displays, LCD TVs and projectors, to VGA video sources, such as computers, video cards and AV receivers.


Greater Distance Greater Flexibility

This genuine Tripp Lite VGA Over Cat5 Receiver works with a B132-002-1 or B132-004-1 local unit to extend a VGA video signal beyond the average 100-ft. distance limitation. The B132-100-1 can extend a 1024 x 768 (60 Hz) signal up to 1000 feet when using 24Awg Solid Wire Cat5e/6 cable (Tripp Lite N202-series), and supports a maximum resolution of 1920 x 1440 (60 Hz). For optimal image quality between 500 and 1,000 ft., use Zero-Skew cable, such as Tripp Lite P524-01K.

Superior Quality Assures Error-Free Signal Transfer

The B132-100-1 Receiver is manufactured using top-quality materials. Plus, built-in equalization and gain controls allow the video image to be adjusted for optimal quality. It is also compliant with RoHS (Reduction of Hazardous Substances) standards, reflecting Tripp Lite's commitment to environmental responsibility.


Versatile Installation Options

The B132-100-1 Receiver includes mounting hardware that enables it to be installed in any venue. Mounting options include wall-mount, rackmount and pole mount.