2-Port USB DVI Dual Link/CH7.1 Audio KVMP™ Switch

  • Full bass response for high quality 7.1 channel surround sound systems
  • Superior video quality: 1920 x 1200 @ 60Hz (Single Link); 2560 x 1600 @ 60Hz (Dual Link); nVidia 3D vision ready
  • Computer selection via font panel pushbuttons, hotkeys, and mouse; DVI digital and analog monitor support - fully compliant with the DVI specifications
  • Video DynaSync™ – Exclusive ATEN technology that eliminates boot-up display problems and optimizes resolution when switching between ports
2-Port USB DVI Dual Link/CH7.1 Audio KVMP<sup>™</sup> Switch

The CS1782A USB DVI Dual Link KVMP™ Switch charts a revolutionary direction in KVM switch functionality. It combines the capabilities of a 2-port KVM switch with a 2-Port USB hub, while providing a DVI monitor interface and audio support. Moreover it carries advanced features, such as nVidia 3D Vision ready 120Hz 3D display support, gaming keyboard compatibility and port selection/switching using a mouse, aimed at giving you flexibility, convenience and enjoyment.

Features

  • 2-port DVI KVMP Switch with USB 2.0 and 7.1 Surround Sound Audio
  • One USB console controls two computers and two additional USB devices
  • 2-port built in USB 2.0 hub fully compliant with the USB 2.0 specification
  • Full bass response for high quality 7.1 channel surround sound systems
  • Computer selection via font panel pushbuttons, hotkeys, and mouse NEW!
  • Multiplatform support – Windows, Linux, Mac, and Sun*
  • Independent switching of KVM, USB, and Audio focus
  • DVI digital and analog monitor support – fully compliant with the DVI specifications
  • Superior video quality: 1920 x 1200 @ 60Hz (Single Link); 2560 x 1600 @ 60Hz (Dual Link)
  • nVidia 3D Vision Ready: Works with 120Hz LCD monitors and active shutter glasses to create a 3D environment with maximum resolution of up to 1920 x 1080
  • HDCP compatible
  • Support widescreen resolutions
  • Video DynaSync™ – Exclusive ATEN technology that eliminates boot-up display problems and optimizes resolution when switching between ports
  • Power on detection – if one of the computers is powered off, the switch will automatically switch to the next powered-on computer NEW!
  • Console mouse port emulation/bypass feature that supports most mouse drivers and multifunction mice
  • Console keyboard emulation/bypass feature that supports most gaming / multimedia keyboards NEW!
  • Complete keyboard emulation for error-free booting
  • Mac/Sun keyboard support and emulation*
  • Multilingual keyboard mapping – supports English, Japanese, and French keyboards
  • Auto Scan Mode for monitoring all computers
  • Firmware upgradable
Features