Digital Current Meter and Outlet LEDs

The PDUMH15NET is equipped with a digital LED meter that lets IT personnel monitor the total PDU load in real time. This meter helps to ensure that the PDU is used at maximum capacity with no danger of overload. Each outlet has an LED that illuminates to confirm power on/off status. Its circuit breaker-free format prevents power interruptions due to tripped breakers.

Efficient Design and Flexible Outlet Control

The PDUMH15NET features a total of 16 5-15R outlets—8 on the front and 8 on the rear of the unit. The unit's reversible housing makes it easier to connect equipment to the PDU and also simplifies cord management—a key advantage in IT applications where cord clutter is a problem. All of the PDUMH15NET's outlets are individually controllable via network or web browser interface, providing a higher level of network power control.

Advanced Network Monitoring Capabilities

A built-in Java-free, HTML5-based LX Platform network interface enables full remote access to this PDU. Tiered access privileges can be configured from full administrator to view-only operator. The PDUMH15NET supports notification of all major power events and user-specified alarm thresholds via email or SNMP traps. Real-time clock backup maintains the time of day and date even if the PDU is shut down and unpowered. Power management tasks, such as load shedding, load ramping and rebooting of locked-up network devices can be performed remotely. This saves time and money because it eliminates the need for around-the-clock on-site management. So if equipment needs to be rebooted on a Sunday—no problem! Simply log on from wherever you are and take care of business remotely. When used with optional EnviroSense2 environmental sensor modules, the PDUMH15NET can also remotely monitor temperature/humidity conditions.

Broad Compatibility

The PDUMH15NET provides 10/100 Mbps auto-sensing for optimal communication compatibility with a current 10/100 Base-T network. Protocols supported include HTTP, HTTPS, PowerAlert, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP and NTP. DHCP/Manual configuration support enables network settings to be assigned automatically or manually.

Versatile Installation Options The PDUMH15NET is easy to integrate with a wide range of data center and network applications. It is suitable for 1U installation in standard 19-inch rack enclosures as well as wall-mount, workbench and under-counter installations.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.