Do you need an efficient, cost-effective way to distribute and monitor power in an IT or industrial environment? Tripp Lite's PDUMH30 Metered Power Distribution Unit is the solution you seek! It provides twelve outlets arranged in two separately breakered six-outlet banks, plus a digital meter that displays continuous power consumption, enabling IT personnel to monitor the PDU's load on site. The PDUMH30 features all-metal housing and a switchless design to prevent accidental shutoff. It is suitable for 1U or 0U (vertical) rackmount installation as well as wall-mount, workbench, under-counter and similar installations.

Key Features


Optimized for Demanding Applications

The PDUMH30 is designed for reliable distribution of AC power to supported equipment in IT, industrial and similar applications. It features a rugged all-metal case, high-quality outlets and plugs, a switchless design to prevent accidental shutoff and dual 20A circuit breakers. A TVSS grounding lug provides added grounding security and safety.

Reliable IT Power Distribution

Unfiltered electrical pass-through makes the PDUMH30 ideal for distributing alternate waveform utility, UPS or generator power in rack enclosures, network closets, and more. It provides twelve 5-15/20R outlets in two separately breakered 20A load banks and a 15-ft. cord with a locking L5-30P plug to prevent accidental disconnection.



Digital Current Meter, Circuit Breakers and Outlets
Click here for a larger image

Digital Current Meter

The PDUMH30 is equipped with an easy to read, two-character digital LED meter that displays the total connected equipment load. This meter enables IT personnel to monitor the total load on the PDU in real time, allowing more equipment to be safely connected with no danger of overloading the PDU or power supply circuits. This helps to assure proper load balance in complex redundant power applications.

High-Current Input

The PDUMH30's locking L5-30P plug and 5-15/20R outlets convert a single high-amperage outlet into multiple low-amperage outlets to power multiple devices.

Versatile Installation Options

At only 4.5” in depth, the PDUMH30 is easy to integrate with a wide range of data center and network applications. It is suitable for 1U or 0U (vertical) installation in standard 19-inch rack enclosures as well as wall-mount, workbench, under-counter and similar installations.

Switchless Design

The PDUMH30's switchless design prevents accidental shutoff and safeguards against downtime due to human error. The L5-30P plug locks into place to maintain a secure connection.

Peace of Mind

The PDUMH30 comes with a lifetime warranty.