Key Features

Quiet and Reliable Power Source in an Inverter/Charger

Do you need a clean, quiet, reliable power source for automotive, remote site, industrial, commercial or residential applications? Tripp Lite's APS750 Inverter/Charger is the solution you seek! This DC-to-AC inverter/charger powers the equipment you commonly use at home or work—power tools, pumps, portable lighting, notebook computers and more. The APS750 efficiently converts 12V DC (battery) power into 120V AC (household) power to run any type of equipment, through two 5-15R outlets, from power tools to computers. Unlike portable generators, the APS750 requires no fuel and produces no noise or fumes. With its 750-watt capacity, this inverter/charger can handle heavy-duty loads like drills, saws and pumps with ease.

Industrial-Strength Sine Wave Output

The APS750 efficiently converts 12V DC power from a vehicle battery into 120V AC power for any type of equipment, from heavy-duty drills, saws and pumps to computers and sensitive monitoring equipment. The APS750 provides safe, stable, AC output power to help connected equipment perform at its peak. A frequency control feature ensures that devices dependent on tightly regulated AC line frequency, such as computers, VCRs and DVD/CD players, receive clean, computer-grade power.

Extended Peak Surge Power

Many tools, appliances and printers require extra power for start-up. Others, such as refrigerators and pumps, have fluctuating power demands. When operating in inverter mode, the APS750 accommodates these peak surge demands by providing up to 200% more output power than its continuous rating of 750 watts. In OverPower mode, the APS750 can deliver 1125 watts for up to an hour, providing ample reserve power to keep tools and equipment running longer. In DoubleBoost mode, it can deliver 1500 watts for up to 10 seconds to support power-hungry equipment start-ups and motor cycling requirements. When connected to an AC power source, the APS750 can provide up to 1500 watts continuous power.