Don’t settle for less than the best—enjoy superior Tripp Lite quality! The P014-006 6-ft. 18 AWG Standard Laptop Power Cord Adapter is an ideal solution for connecting your laptop power supplies, portable projectors and select desktop computers and LG brand LCD televisions containing a 3-slot C6 input into a C13 receptacle. Featuring a C14 connector on one end and a C5 connector on the other, this cable extends your laptop’s power connection with an existing removable power cord, or can be used to directly connect components into a compatible UPS, PDU, surge protector or AC outlet. Unlike cut-price power cords, the P014-006 is manufactured to exacting specifications, using superior materials, for reliable performance and long life. For peace of mind, the P014-006 comes with a lifetime product warranty and is RoHS-compliant.
TypicalApplications
• Extends power connections an additional 6 ft. when used with an existing power cableTripp Lite's P014-006 cable contains a C14 male connector on one end and a C5 female connector on the other. With the P014-006, you can use it as an extension to increase the functionality of an existing cable, or as a single power cord that’s just the right length to connect to the C13 port on your UPS or PDU. Simply connect the C5 end into a compatible AC power adapter block or internal power supply and insert the C14 end into an existing server power cord or direct AC source.
Superior Construction
The P014-006 is manufactured using superior materials and high-quality connectors that are designed for reliable service and long life.