6-in. 18 AWG Standard Power Cord Adapter for Laptops, Portable Projectors and Select PCs and LED TVs (C14 to C5)

Don’t settle for less than the best—enjoy superior Tripp Lite quality! The P014-06N 6-inch 18 AWG Standard Laptop Power Cord Adapter is an ideal solution for connecting your laptop power supplies, portable projectors and select desktop computers and LG brand LCD televisions containing a 3-slot C6 input into a C13 receptacle. Featuring a C14 connector on one end and a C5 connector on the other, this cable allows your laptop’s power connection to work with an existing C13/C14 power cord. Unlike cut-price power cords, the P014-06N is manufactured to exacting specifications, using superior materials, for reliable performance and long life. For peace of mind, the P014-06N comes with a lifetime product warranty and is RoHS-compliant.

Typical Applications

  • Establishes connections with C13/C14 power cords 

Establish Connections with IEC Receptacles

Tripp Lite's P014-06N cable contains a C14 male connector on one end and a C5 female connector on the other. With the P014-06N, you can use it to increase the functionality of an existing power cable to connect to the C13 port on your UPS or PDU. Simply connect the C5 end into a compatible AC power adapter block or internal power supply and insert the C14 end into an existing server power cord to establish power with an AC source.  


Superior Construction

The P014-06N is manufactured using superior materials and high-quality connectors that are designed for reliable service and long life.

Tripp Lite P014-06N Product Summary

  • Standard power cable for connecting a C6 power input with a C13/14 power cord
  • 6-in. standard cord with C14 to C5 molded connectors
  • 18 AWG x 3C, SJT, 2.5A, 100-250V
  • RoHS compliant

What’s in the Box

  • P014-06N 6-in. 18 AWG Standard Laptop Power Cord Adapter (C14 to C5)