Outdoor Universal Tilt Wall Mount for 32" to 75" Flat Panel Displays

Peerless-AV’s Outdoor Universal Tilt Wall Mount provides a sure way to mount flat panel displays outdoors with its corrosion resistant E-Coat finish and stainless steel hardware. In addition to simple installation with its Hook and Hang™ design, this mount offers tilt functionality while keeping the display a mere 2.64" (67mm) from the wall. The IncreLok™ tilt technology allows you to lock the tilt angle in 5° increments for your ideal viewing experience and to prevent tampering or undesired adjustment. Tamper-resistant hardware deters theft, offering peace-of-mind with every installation and for additional security, the mount has accommodations for optional padlocks.





Features

  • 2.64" (67mm) from the wall
  • Double stud mounting with 16", 20" & 24" stud placements
  • Wood, concrete or cinder block mounting hardware included
  • Tamper-resistant hardware is standard and also has accommodations for optional padlocks
  • Horizontal display adjustment up to 8" (203mm) for better display placement
  • Universal mount fits displays with mounting patterns up to 738 x 405mm (29.04"W x 15.95"H) and up to 600 x 400mm VESA® compliant
  • Lock the tilt angle in 5° increments for the perfect view and also prevent tampering or undesired adjustment with the IncreLok™ tilt technology
  • Made of corrosion resistant materials for weather resistance