Lightweight Adjustable Suspended Ceiling Plate For Use With Peerless-AV Projector Mounts

Compact and lightweight, the Peerless-AV CMJ5R1 Adjustable Suspended Ceiling Plate provides easy installation of a projector anywhere on the ceiling grid. Installation is simplified with the Kwik-LocTM self locking cable joiner, which helps significantly reduce total installation time. The mount features two electrical outlet box knockouts that provide a convenient connection for power and signal cables. This Adjustable Suspended Ceiling Plate unit is pre-assembled to simplify installation, and its adjustability feature enhances the ease of mounting virtually any projector.

Features

  • Includes Kwik-Loc self locking cable joiners for simple cable support set-up
  • Compact and lightweight
  • Escutcheon ring leaves a clean finish
  • Pre-assembled, easy to install design reduces installation time
  • Knockouts are provided for electrical outlet boxes and antenna leads
  • Adjustable carriage allows for ideal projector positioning below a 2' x 2' or 2' x 4' standard ceiling tile