5kVA/5kW Step-Down Isolation Transformer Converts 208V Power to 120V

Tripp Lite's SU5000XFMRT2U step-down, isolation transformer takes 208V input power from a generator, utility or UPS high-voltage source and converts it to 120V low-voltage output used for most common household and office applications. The unit has a 5kVA/5kW power handling capacity to handle large equipment loads.

Simple Plug-In Installation and Ample Outlets with Overload Protection

The SU5000XFMRT2U uses a L6-30P plug that is compatible with an L6-30R 208V, 30A outlet. To operate, simply plug the unit into a compatible 208V power source. The long 10 foot AC cord provides enough length to connect to distant outlets.

Featuring 12 NEMA 5-15/20R output receptacles, the SU5000XFMRT2U accommodates connections for 5-15P or 5-20P equipment plugs. The SU5000XFMRT2U also has one L6-30R high-voltage that accepts direct-plug equipment with an L6-30P plug. For added safety, the unit contains four built-in 20A circuit breakers that protects three 5-15/20R outlets each.

 

Supports 2U Rackmount and Tower Installations Backed by a 2-Year Warranty

For 19-inch rack applications, the SU5000XFMRT2U supports 2U rackmount installation with included brackets for 4-post enclosures. The unit also supports 2-post rackmount installation with optional 2POSTRMKITWM (sold separately) and upright tower installation with 2-9USTAND (sold separately).

The SU5000XFMRT2U comes backed by a 2-year warranty. As part of Tripp Lite’s commitment to environmental responsibility, the SU5000XFMRT2U is manufactured in compliance with strict RoHS specifications.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.