2 Port Dual Monitor DVI KVMP Switch with Audio

IOGEAR's GCS1642 2-Port DualView DVI KVMP Switch marks a leap in KVM functionality by combining IOGEAR's DynaSync™ with the widescreen graphics resolution of today's 30+ inch monitors, supporting DualView / Dual-Link DVI, 2560 x 1600 (higher than 1080p HD) and 3D graphics. Two DualView / Dual-Link display computers can be accessed and controlled from a single console running dual-displays.

This unique KVMP can increase efficiency and save equipment cost for applications where high resolution, 3D graphics, large or widescreen dual-display monitors are required, for situations such as:

  • CAD (Computer Aided Design) and CAM (Computer Aided Manufacturing)
  • Desktop Publishing / Graphic Design / Video Editing
  • Medical / Surgical / Diagnostic Displays
  • And High-End Gaming

4K UHD Resolution

Achieve 3840 x 2160 @30Hz 4K UHD Resolution with this Dual-Link DVI KVM Switch using IOGEAR’s 4K HDMI to DVI-D Converter Cable GHDDVIC4K3. With this reversible 4K cable, you may use 4K source and project to 4K monitors, without the need to upgrade your Dual-Link DVI KVM switch setup.

Four Monitor Display

Connect two GCS1642 together in DCC Mode to have a Quad View console consists of a keyboard, a mouse, and four monitors display.

Convenient Switching Methods

Switch and access four DisplayPort computers from a simple pushbutton on the front panel or hotkeys combination on your keyboard. IOGEAR's 2-Port Dual-Link DVI Dual Monitor KVM Switch also offers the latest mouse port-switching functionality to change ports. Easily switch between connected computers by clicking the wheel button on your 3-button USB mouse.

Share USB 2.0 Devices

The GCS1642 also features two USB 2.0 peripheral ports for asynchronously sharing USB devices between your computers. A powered USB hub may be attached to the peripheral ports for added functionality. Audio and microphone support makes sharing speakers and a microphone a convenience for the users which serves as an extra value.

EDID Support

The IOGEAR's DynaSync™ remembers your monitor's ideal resolution and refresh rate (EDID), making it possible to boot all your computers simultaneously, switch back and forth between computers, and still maintain the ideal video settings of the monitor.

Save Cost and Increase Security

The GCS1642 offers an out-of-box solution including all cabling required for “Set-up and Go”!

This 2-port KVM also offers a cost effective solution to increase security by allowing users to switch between the Internet connected PC and an Intranet connected PC.

*IOGEAR's DynaSync™ provides the EDID support for Windows® 7