Dedicated Wall Adaptor Box Compatible with SMART Arm 600i, SMART UX60and Hitachi A100WALLARM2

Expandable depth control (up to 5.5”) provides extra depth adjustment to help short throw projectors get the throw distance needed to achieve a great picture when a Whiteboard is mounted over a chalkboard. With these two Dedicated Wall Adaptor Box models that are compatible with short throw projector arm models SMART Arm 6i, SMART UX6 and Hitachi A1WALLARM2, there is a solution ready to help create the perfect picture in virtually any setting.

Features

  • Max Load Capacity: ACC625 60lb (27.2kg)
  • ACC625 Expandable depth range of 2.14"-3.50" (54-89mm)
  • Compatible with SMART Arm 600i, SMART UX60 and Hitachi A100WALLARM2
  • Mounts to studs 16" on center
  • Heavy gauge steel construction