Image Caption (Optional)


APC Smart-UPS SMT2200RM2U

  • Instant backup battery power during an outage
  • Protects electronic equipment from harmful power conditions
  • Eight power and surge protected outlets
  • One switchable outlet group for individual load management
  • Pure sine wave output while on battery
  • Green mode reduces power consumption
  • Smart battery management for long battery life
  • LCD interface with intuitive navigation keys
  • SmartSlot for using a network management card
  • Includes rails and hardware for rack-mount installation
  • PowerChute software provides safe shutdown
  • Three-year limited warranty
  • $150,000 equipment protection policy

Backup Battery Lets You Keep Working through Outages

Protect your computers, servers, switches, networking devices with the APC Smart-UPS SMT2200RM2U. This UPS provides backup battery power in the event of a power outage, monitoring and safeguarding your equipment from harmful power conditions, spikes and surges. An automatic green mode ensures you are operating at the highest level of efficiency while intelligent battery management maximizes performance. Use the intuitive LCD interface and PowerChute Business Edition software to configure UPS settings and monitor usage. With a 1,920-watt power capacity, eight outlets, and one switchable outlet group, this Smart-UPS is ideal for small to medium-sized businesses. This model comes with rails and hardware for rack-mounted installation.

Image Caption (Optional)

Protects Electronic Equipment from Power Disruptions

Keep your electronic equipment protected through blackouts, brownouts, surges, and other power disturbances with APC Smart-UPS. It provides generous runtime while on battery so you can continue working during medium-length power outages.

Automatic voltage regulation (AVR) adjusts high and low voltages to a safe level, ensuring your equipment has reliable power and preserving the life of the battery. The pure sine wave output while on battery provides the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics.

Power-Saving Green Mode Operates at High Efficiency

Operate efficiently with the Smart-UPS green mode, conserving energy when power quality is within optimal levels and power conditioning is not necessary. The UPS will enter and exit green mode automatically, ensuring you are always operating at the highest efficiency while saving power, reducing utility costs, and generating less heat. To help you monitor your energy usage, this UPS has an energy meter that provides actual kilowatt-hours of usage.

Battery Management Features Ensure Optimal Performance

For easy battery maintenance, this UPS provides you with a predictive date for when battery replacement is recommended. The periodic self-test and disconnected battery notification both ensure you detect any faulty batteries. To prolong battery life, the Smart-UPS regulates the charge voltage according to battery temperature.

Image Caption (Optional)

Intuitive LCD Interface for Easy Configuration

Check utility status and adjust settings on the easy-to-use LCD interface. A bright display provides clear, accurate information in multiple language options, and intuitive navigation keys make it simple to configure settings. This UPS can be configured to shut down and reboot connected equipment in a pre-determined order, and a SmartSlot lets you use a network management card to customize UPS capabilities.

PowerChute Software Provides Safe System Shutdown

Designed for exceptional usability, PowerChute Business Edition software provides safe system shutdown in the event of an extended power outage while preventing potential data corruption. It's fast and easy to install, and you can tailor settings to meet your individual needs. Find cost savings by using PowerChute to monitor your equipment's energy consumption.

Warranty and Equipment Protection Policy

This Smart-UPS is covered by a three-year limited warranty. This product also comes with a lifetime equipment protection policy of up to $150,000. APC will repair or replace office equipment that sustains surge-related damage while properly connected to a registered APC Smart-UPS unit.

Package Contents

APC Smart-UPS SMT2200RM2U, CD with PowerChute Business Edition software, documentation CD, rack-mount support rails and hardware, Smart-UPS signaling RS-232 cable, and USB cable.

Technical Specifications

Output

  • Output Power Capacity: 1920 Watts / 1920VA
  • Max Configurable Power: 1980 Watts / 2200VA
  • Nominal Ouput Voltage: 120V
  • Output Voltage Distortion: Less than 5% at full load
  • Outpout Frequency (sync to mains): 50/60Hz +/- 3Hz (auto sensing)
  • Topology: Line interactive
  • Waveform Type: Sine Wave
  • Output Connections: (6) NEMA 5-15R, (2) NEMA 5-20R

Input

  • Nominal Input Voltage: 120V
  • Input Frequency: 50/60Hz +/- 3Hz (auto sensing)
  • Input Connections: NEMA 5-20P
  • Cord Length: 1.83 meters
  • Input Voltage Range for Main Operations: 82 - 144V
  • Input Voltage Adjustable Range for Mains Operation: 75 - 154V

Batteries & Runtime

  • Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof
  • Typical Recharge Time 1 : 3 hour(s)
  • RBC Quantity: 1

Communications & Management

  • Interface Port(s): SmartSlot
  • Control Panel: Multi-function LCD status and control console
  • Audible Alarm: Alarm when on battery : distinctive low battery alarm : configurable delays
  • Emergency Power Off (EPO): Yes

Surge Protection & Filtering

  • Surge Energy Rating: 530 Joules
  • Filtering: Full time multi-pole noise filtering : 0.3% IEEE surge let-through : zero clamping response time : meets UL 1449

Physical

  • Maximum Height: 3.4 in
  • Maximum Width: 18.90 in
  • Maximum Depth: 26.9 in
  • Net Weight: 93.3 lbs
  • Color: Black

Conformance

  • Regulatory Approvals: CSA, ENERGY STAR (USA), FCC Part 15 Class A, UL 1778

Sustainable Offer Status

  • RoHS: Compliant
  • REACH: Contains no SVCHCs

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.