Wireless In-Ear Monitor System
Audio-Technica’s advanced M3 IEM system offers a full range of professional in-ear monitoring features, with a choice of 1321 UHF channels and easy-to-read LCD information displays on both transmitter and receiver for setting preferences. The stereo monitor system is equipped with Audio-Technica’s versatile Personal Mix Control, which allows volume and mix control of two independent signals on stage, via controls on the M3R stereo body-pack receiver. While up to 16 complete M3 systems may be used simultaneously, any number of M3R stereo receivers can operate on the same frequency with a single M3T stereo transmitter. The M3T Stereo Transmitter is equipped with two XLR/¼” combo input connectors into which users can connect line-level inputs (from a mixing console, for example). The M3T also offers a headphone output that allows you to monitor transmitter input signals directly.
Features
- High-fidelity sound with clean, articulate mix allows performers to hear themselves clearly at lower volume
- 1321 selectable UHF channels with automatic frequency scanning
- Up to 16 simultaneous systems per frequency band
- Three receiver modes: Personal Mix, stereo, and mono
- Personal Mix Control allows volume and mix control of two independent signals at the receiver
- LCD information display offers step-through menus for setting preferences
- XLR loop output (true pass-through) connects signal to mixing console, additional IEM system or recording device with no signal degradation
- Adjustable squelch eliminates annoying static
- Pilot tone protects against RF interference when transmitter is turned off
- Multi-level limiter (defeatable) helps protect hearing from sudden peaks
- Portable system is quick to load and set up
- Reduces on-stage audio clutter for better overall mix & less feedback
- Use any number of Stereo Receivers (with individual mixes) on the same frequency
- Audio-Technica earphones with proprietary dynamic drivers offer full frequency response and outstanding isolation
- Personal fit with 3 sizes of rubber eartips plus ear-conforming foam tips
- Selectable auxiliary input offers connection point for ambient microphone, click track, or other mic- or line-level input