TRENDnet’s 8-Port Industrial Fast Ethernet DIN-Rail Switch, model TI-E80, features a rugged IP50 rated metal enclosure. The
industrial Ethernet switch is designed to withstand high levels of vibration and shock, while operating in both low and high
temperatures for industrial environments within a -40° – 75° C (-40° – 167° F) extreme temperature range. Redundant power
inputs with overload current protection minimizes network downtime.
Easy InstallationNo configuration needed, simply connect
|
|
Features redundant power inputs from
external power sources and an output
alarm relay to indicate the event of
input power failure.
Equipped with a rugged IP50 rated
housing, and designed to withstand a high
degree of vibration and shock, while
operating within an extreme temperature
range of -40° – 75° C (-40° – 167° F).
Quick and easy installation process with an intuitive guided setup
IP50 rated metal enclosure with DIN-Rail mount and wall mount hardware included
Dual power inputs provide redundant power with overload current protection (power supply sold separately, model: TI-M6024)
Alarm relay triggered by power failure of primary and / or redundant power
An extreme operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in industrial environments with severe hot or cold conditions
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)
Complies with industrial EMS certifications ESD (IEC 61000-4-2); Contact: 6kV, Air: 8kV; EFT (IEC 61000-4-4): Power 2kV, Signal: 2kV; Surge (IEC 61000-4-5): Power: 2kV, Signal: 2kV
Grounding point is designed to protect equipment from external electrical surges
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Power |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions (L x W x H) |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|