Easy InstallationNo configuration needed, simply connect network devices to the industrial Ethernet switch. |
|
The industrial Ethernet switch features dual power inputs to provide redundant power with overload current protection.
Equipped with a rugged IP50 rated housing, and designed to withstand a high degree of vibration and shock, while operating within an extreme temperature range of -40° – 75° C (40° – 167° F).
Quick and easy installation process with an intuitive guided setup
IP50 rated aluminum enclosure with DIN-Rail mount and wall mount hardware included
Dual power inputs provide redundant power with overload current protection (power supply sold separately, model: TI-M6024)
An extreme operating temperature range of -40° – 75° C (40° – 167° F) allows for installations in industrial environments with severe hot or cold conditions
Grounding Point
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Power |
|
| Terminal Block |
|
| MTBF |
|
| Housing |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions (L x W x H) |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|