Control Up to 8 Computers, Multiple Platform Support and Password Secure

The B070-008-19 is capable of controlling up to 128 servers/computers by cascading additional Tripp Lite B072-series KVM switches (Tripp Lite B072-series, sold separately). This gives network managers the flexibility to add capacity when it's needed, accommodating growing data center requirements without disrupting existing equipment. No server-resident software is required, so server performance and reliability are never compromised. Upgradable firmware fine-tunes compatibility with emerging standards.

The B070-008-19 supports both PS/2 and USB connections using B078-101-series USB or PS/2 server interface units and inexpensive, readily available Cat5 patch cables. Connected computers/servers can be located up to 100 feet from the switch. Because compatibility is based on common hardware standards rather than system software dependencies, almost any platform can be accommodated. Connect multiple versions of multiple platforms in any combination, including Windows, Mac, UNIX, Linux and DOS.

The B070-008-19 offers 2 levels of password protection (administrator/user) to prevent unauthorized persons from gaining access to connected servers/computers.

Optional IP Remote Access and 1-Year Warranty

The B070-008-19 accepts an optional IP remote access unit (Tripp Lite model B051-000, sold separately) that provides secure IP remote access to connected servers/computers without requiring additional rack space. IP remote access enables system administration, BIOS-level troubleshooting, GUI application installations, equipment reboots and more to be accomplished from any location using a standard Web browser or multi-platform client software.

The B070-008-19 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility. For peace of mind, it comes backed by a one-year warranty.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.