TRENDnet’s 8-Port Industrial Fast Ethernet PoE+ DIN-Rail Switch, model TI-PE80, features a rugged IP50 rated metal enclosure. This industrial unmanaged PoE+ switch is designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures for industrial environments within -40° – 75° C (-40° – 167° F). Redundant power inputs with overload current protection minimizes network downtime.
Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s Industrial Fast Ethernet PoE+ Switch by delivering up to 30W per port of PoE power and data over existing Ethernet cables. With PoE technology, users only need one cable to deliver both data and power from the industrial unmanaged PoE+ switch. Utilize TRENDnet's industrial PoE+ switch to easily network PoE devices, such as high-power wireless access points, PTZ and other advanced IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.
Maximum 200W PoE+ power budget supplies power up to eight Power over Ethernet devices.
Features redundant power inputs from external power sources and an output alarm relay to indicate the event of input power failure.
Rugged IP50 rated housing with a high degree of vibration and shock resistance, and an operating temperature range of -40° – 75° C (-40° – 167° F)
Up to 30W of power per port and data over a single Ethernet cable to PoE devices
No configuration needed, simply connect PoE+ network devices to the industrial unmanaged PoE+ switch
The rugged PoE+ switch features an IP50 rated metal enclosure with DIN-Rail mount and wall mount hardware included
Dual inputs provide redundant power with overload current protection (power supply sold separately, model: TI-S24052)
An extreme operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in industrial environments with intense hot or cold conditions
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)
Complies with industrial EMS certifications ESD (IEC 61000-4-2); Contact: 6kV, Air: 8kV; EFT (IEC 61000-4-4): Power 2kV, Signal: 2kV; Surge (IEC 61000-4-5): Power: 2kV, Signal: 2kV
The industrial unmanaged PoE+ switch features a grounding point to protect equipment from external electrical surges
|
Standards
|
|
|---|---|
|
Device Interface
|
|
|
Data Transfer Rate
|
|
|
Performance
|
|
|
Power
|
|
|
PoE
|
|
|
Terminal Block
|
|
|
MTBF
|
|
|
Housing
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions (L x W x H)
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
PACKAGE CONTENTS |
|
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.