TRENDnet's 6-Port Gigabit PoE+ Switch, model TPE-TG611, reduces equipment and installation costs by delivering data and power over existing Ethernet cables. This small network switch with SFP support provides four gigabit PoE+ ports with a total PoE power budget of 65W, one gigabit port, and one SFP slot for fiber applications. With PoE technology, users only need one set of cables to deliver both data and power. The small network switch with SFP support allows you to network PoE devices such as wireless access points, IP cameras, VoIP phones, IP video encoders, access controls, and more. The added SFP slot supports both single mode and multi-mode fiber SFP modules for long-distance fiber networking applications.
PoE+ PowerThe small network switch with SFP support features a 65W total PoE power budget that supplies up to four Power over Ethernet devices. |
|
Six gigabit ports provide a full 12Gbps switching capacity to this small network switch with SFP support for edge network installations.
With a compact and lightweight housing design, this compact switch is well-suited for desktop installations. Its fanless design is perfect for quiet environments that require silent operation.
Network PortsFour gigabit PoE+ ports, one gigabit port, and one SFP slot |
|
Switching Capacity12Gbps switch capacity for this small network switch with SFP support |
|
Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance
Supplies up to 30W of PoE+ power per PoE port with a 65W power budget on this small network switch with SFP support
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| Power |
|
| PoE |
|
| Fan/Acoustics |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions (L x W x H) |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|