Dual DisplayPort Cable Kit Connects Your Computer and Two Monitors to a Tripp Lite NIAP KVM Switch

Featuring two 6 ft. cables with DisplayPort, USB and 3.5 mm audio connectors on both ends, Tripp Lite’s P783-006-DP connects your DisplayPort computer and two monitors to a KVM switch without requiring a mess of different cables. Recommended for Tripp Lite’s B002-DP2A4 NIAP KVM switch, this cable kit cuts down on clutter and saves money by eliminating the need to purchase additional cables.
Typical Applications

  • Connect a headless—i.e., CLI (command line interface)—computer with two displays to a Tripp Lite KVM switch
  • Replace multiple KVM cables with a two-cable, clutter-reducing kit
  • Upgrade or replace worn or lost cables
  • Extend the distance between a KVM switch and computer to 6 ft.

Supports Ultra-High Definition Resolutions and Meets the Latest Color Standards

This top-of-the-line cable kit delivers UHD picture quality at resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz. It supports true 4:4:4 chroma subsampling, reducing data rate and file size, and meets HDCP 2.2, DisplayPort 1.2 and USB 2.0 standards (with speeds up to 480 Mbps). 

  • Delivers true 4K resolutions and provides outstanding color quality
  • Meets or exceeds the latest industry standards
  • Supports data transfer speeds up to 480 Mbps

Installs Quickly and Easily with No Software Required

With no software required for installation and only two cables, the P783-006-DP is completely plug and play. This kit installs easily and immediately, reducing the skill level required for connecting your computer and the labor time involved in your installation. 

  • Can be installed in little time by almost anyone
  • Cuts down on costs involved in installation