3-in-1 Cable Kit Connects Your DisplayPort Computer to a Tripp Lite NIAP KVM Switch

Featuring DisplayPort, USB and 3.5 mm audio connectors on both ends, Tripp Lite’s P783-006 connects your DisplayPort computer to a KVM switch in one fell swoop, without requiring different cables. Recommended for Tripp Lite’s B002-DPIA4 NIAP KVM switch, this 6 ft. cable cuts down on clutter and saves money by eliminating the need to purchase additional cables.
Typical Applications

  • Connect a headless—i.e., CLI (command line interface)—computer, server, switch or router to a Tripp Lite KVM switch
  • Upgrade or replace worn or lost cables
  • Extend the distance between a KVM switch and computer to 6 ft.

Supports Ultra-High Definition Resolutions and Meets the Latest Color Standards

This top-of-the-line cable kit delivers UHD picture quality at resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz. It supports true 4:4:4 chroma subsampling, reducing data rate and file size, and meets HDCP 2.2, DisplayPort 1.2 and USB 2.0 standards (with speeds up to 480 Mbps). 

  • Delivers true 4K resolutions and provides outstanding color quality
  • Meets or exceeds the latest industry standards
  • Supports data transfer speeds up to 480 Mbps

Installs Quickly and Easily with No Software Required

With no software required for installation and all cables combined into one kit, the P783-006 is completely plug and play. It installs easily and immediately, reducing the skill level required for connecting your computer and the labor time involved in your installation. 

  • Can be installed in little time by almost anyone
  • Cuts down on costs involved in installation