Reliable battery backup for home office and media center components

Prevent damage, downtime and data loss with this 1.44kVA desktop UPS system. It keeps AC power running during blackouts and maintains continuous 120V nominal output during brownouts and overvoltages. Featuring a >95% efficiency rating with low BTU emissions, the OMNIVS1500LCD provides advanced automatic voltage regulation (AVR) with built-in surge protection and line noise filtering.

Innovative features for premium performance

Comprehensive power protection with eight standard outlets

Six of the OMNIVS1500LCD’s eight NEMA 5-15R outlets provide battery backup, surge protection and voltage regulation for your computer, monitor and other critical components. The other two provide surge protection only for non-essential equipment such as printers, speakers and scanners.

  • Backup support allows you to work through short power failures with enough time to safely save files and shut down your system in the event of a prolonged blackout.
  • Backup time varies according to load, but the OMNIVS1500LCD can keep an energy-efficient desktop computer powered as long as two hours.
  • An internal cooling fan regulates the internal temperature to help prevent overheating.
  • Ideal protection for computers, routers, printers, modems, HDTVs, Blu-ray players, gaming consoles, ATMs, security systems and digital signage equipment.

Front-panel LCD with home-friendly alarm

An intuitive front-panel interface provides comprehensive local management with easy access to UPS settings and information. This allows you to diagnose and respond to power problems before they cause downtime.

  • The LCD features five screens of UPS and site power information and multiple screens of configuration and setup options.
  • The LCD touchscreen displays voltage, load and battery data as well as critical fault status.
  • A home-friendly alarm remains silent in both line and battery backup modes and sounds only to report power failure, low battery, overload and UPS fault conditions.

Advanced communications ports for automatic saves and shutdowns

The OMNIVS1500LCD’s communications interface supports detailed monitoring of UPS and site power conditions and allows for automatic shutdown in the event of an emergency.

  • RS-232 and HID-compliant USB ports connect to a computer running free downloadable PowerAlert software to enable safe unattended system shutdown in case of prolonged power failure.
  • PowerAlert provides enhanced features like automatic file saves, event notification, logging, advanced device control and an SNMP agent that supports centralized management.
  • Supports Watchdog, OS and hard-reboot restart options for remote applications.
  • RS-232 and USB cables are included.

Low-profile design with easy desktop installation

Constructed of ABS plastic and weighing just 23 pounds, the space-saving OMNIVS1500LCD fits easily on a desktop, shelf or any flat surface near your workstation or home theater.

  • The 7.5-inch tall, 5.5-inch wide UPS takes up very little space on your desktop.
  • A 5 ft. power cord with NEMA 5-15P plug connects to any standard AC outlet.