1920 x 1200 Resolution, 4,000 ANSI Lumens, 1.5-1.65 Throw Ratio

4000 Lumens WUXGA Projector with RJ45 LAN Control, Vertical Keystone and Optical Zoom


The ViewSonic ® PG706WU WUXGA projector features 4,000 lumens, 1920x1200 native resolution, an intuitive, user-friendly design, and a sleek white chassis. Exclusive SuperColor™ technology offers a wide color gamut for beautiful image production in nearly any environment. Equipped with Crestron ® LAN controller, this projector makes it easy for IT admin to remotely control and manage multiple projectors from their workstations. With 1.1x optical zoom, vertical keystone, and extensive connectivity, the PG706WU provides flexible and quick set-up. What’s more, an energy-saving SuperEco™ feature reduces power consumption and extends the lamp life by up to 20,000 hours. The PG706WU is the ideal projector for both high-definition presentations and vibrant multimedia entertainment.

BRIGHT IMAGES IN ANY ENVIRONMENT

Packed with 4,000 lumens and a high contrast ratio, this projector is guaranteed to produce bright images in nearly any environment – even in rooms with high ambient light.

LONG LAMP LIFE

An energy-saving SuperEco ™  feature reduces power consumption and extends the lamp life by up to 20,000 hours.*

Easy LAN Control

An integrated RJ45 connection allows you to remotely set up and manage projector content from a PC or laptop. You can also remotely turn the projector on or off, or adjust the volume and other settings, via a user-friendly on-screen interface.

SUPERCOLOR: AMAZING COLOR ACCURACY

ViewSonic’s proprietary SuperColor ™  Technology features an exclusive 6-segment color wheel and dynamic lamp control capabilities, providing a wide color range and stunningly beautiful images.

Dual 3D Blu-ray Ready HDMI Inputs

Designed with two HDMI ports, this projector is perfect for connecting to any HDMI-enabled device, and can display 3D images directly from 3D Blu-ray players. 3D images can be viewed with optional ViewSonic PGD-350 Shutter Glasses, or any other compatible 3D glasses.

Reduced Input Latency

This projector delivers smooth images without delay. Its ultra-low 16ms input latency provides faster frame-by-frame action.

*The image contained herein is simulated to reflect an image under different resolution (or scheme) for demonstration purposes only, and may not be the actual image displayed from the product.

Peace of Mind

ViewSonic offers one of the industry's best overall projector warranties with 3-year limited parts and labor, 1-year lamp, and first year free Express Exchange ® service* for an added value worth up to $150**.

*One year Express Exchange ® Service requires product registration. **Up to $150 added value over competitive models with 1-year warranty and based on extended warranties from manufacturers and not third party warranty providers.