1920 x 1200 Resolution, 3,500 ANSI Lumens, 1.5-1.65 Throw Ratio

3500 Lumens WUXGA Projector with Low Input Lag and Vertical Keystone


The ViewSonic ®  PG701WU WUXGA projector features 3,500 lumens, 1920x1200 native resolution, an intuitive, user-friendly design, and a sleek white chassis. Exclusive SuperColor™ technology offers a wide color gamut for beautiful image production in nearly any environment. With vertical keystone correction, and extensive connectivity options, the PG701WU provides flexible and quick set-up. What’s more, an energy-saving SuperEco™ feature reduces power consumption and extends the lamp life by up to 20,000 hours. The PG701WU is the ideal projector for both high-definition presentations and vibrant multimedia entertainment.

BRIGHT IMAGES IN ANY ENVIRONMENT

Packed with 3,500 lumens and a high contrast ratio, this projector produces bright images in nearly any environment.


LONG LAMP LIFE

An energy-saving SuperEco ™  feature reduces power consumption and extends the lamp life by up to 20,000 hours.*

SUPERCOLOR: AMAZING COLOR ACCURACY

ViewSonic’s proprietary SuperColor ™  Technology features an exclusive 6-segment color wheel and dynamic lamp control capabilities, providing a wide color range and stunningly beautiful images.

Dual 3D Blu-ray Ready HDMI Inputs

Designed with two HDMI ports, this projector is perfect for connecting to any HDMI-enabled device, and can display 3D images directly from 3D Blu-ray players. 3D images can be viewed with optional ViewSonic PGD-350 Shutter Glasses, or any other compatible 3D glasses.

Reduced Input Latency

This projector delivers smooth images without delay. Its ultra-low 16ms input latency provides faster frame-by-frame action.

Peace of Mind

ViewSonic offers one of the industry's best overall projector warranties with 3-year limited parts and labor, 1-year lamp, and first year free Express Exchange ® service* for an added value worth up to $150**.