ViewSonic VX2758-2KP-MHD 27" WQHD LED Gaming LCD Monitor - 16:9

27" Display, IPS Panel, 2560 x 1440 Resolution

The ViewSonic ® VX2758-2KP-MHD is a 27” WQHD IPS gaming monitor built for gaming and entertainment. With a sleek frameless design, the VX2758-2KP-MHD provides a seamless viewing experience for multi-monitor gaming setups. Featuring a 144Hz refresh rate and AMD FreeSync technology, this monitor virtually eliminates screen tearing and stuttering for fluid game play during fast-paced action scenes. An ultra-fast 1ms (MPRT) response time also provides smooth screen performance free from blurring or ghosting. For a game winning competitive edge, Game Mode hot keys optimize gameplay for FPS, RTS and MOBA game genres. Flexible connectivity options such as DisplayPort and HDMI allow you to connect to your dedicated graphics card and gaming console. The VX2758-2KP-MHD features all the perks needed to dominate all your gaming and entertainment quests.

Ultra-Fast Response Time

With a fast response time, this monitor delivers smooth images without streaking, blurring or ghosting.

Game Mode

ViewSonic's Game Mode provides heightened visibility and detail by brightening dark scenes. Dominate the competition with enhanced visibility, even in the darkest scenes of a video game. With just the press of a button, ViewSonic's Game Mode delivers superior color performance for the ultimate gaming experience.

The Power of HDMI ®

HDMI is a future-proof video standard that delivers true digital picture and audio clarity. The HDMI interface on this monitor allows you to connect to a variety of HD devices including gaming consoles, Blu-ray players, laptop PCs, digital cameras, and many others for the ultimate true high-definition experience.

Full HD 1080p Resolution

This monitor features Full HD 1920x1080 resolution for unbelievable pixel-by-pixel image performance. You’ll experience the most amazing clarity and detail whether it be while working, gaming, or enjoying the latest in multimedia entertainment.

MEGA Dynamic Contrast Ratio

A superior MEGA dynamic contrast ratio better defines the relationship between the darkest and brightest colors, ensuring that this monitor delivers an incredibly immersive experience with accurate, rich, and vibrant images.

VESA-Compatible Mount Design

Mount the monitor as you see fit using its convenient 100 x 100mm VESA-compatible mount design.

Dual Integrated Speakers

Designed with dual integrated speakers, this display combines incredible screen performance with stereo sound for an immersive multimedia experience. An additional speaker can be added via the SPDIF audio-out port for expanding sound to different locations in the room or venue, via cable.

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.

ENERGY STAR Certification

This is an ENERGY STAR certified product that can save on energy costs* while reducing greenhouse gases.