4XEM Fast Wireless Charging Power Banks with a 10000mAh Capacity

Our Qi certified wireless power banks dual charge. Smart dual wireless mode allows you to wireless charge or wireless receive power. Simply place your wireless power bank on one of our wireless Qi chargers (4XWRLSCHARGERBK OR 4XWRLSCHARGERWH) to charge the internal battery, or charge it with your USB C, micro USB PORT. With a capacity of 10000mAh our Qi wireless power bank will have you charged back up in no time. Use it with any Qi enabled device and power up your Samsung or iPhone on the run. The Samsung wireless power bank can charge 2 devices at once.

Our wireless power bank for iPhone or Samsung will charge one device with the USB port and one device wireless at the same time.

Charge any one of your Samsung Galaxy Note 5/S6/S6 Edge/S6 Edge+/S7/S7 Edge/S8/Note 8 * Google Nexus 5/6/7 *HTC Droid DNA, 8X * LG G3/G4, iPhone 8/8 Plus/X with our Qi fast charging wireless power banks available in both black and grey.

Features:

  • Wireless charging power bank with Qi input and output using WPC Qi wireless charging standard v 1.1.
  • Place your device within 10mm to this Power bank it will start to charge when you turn on the device, the charging efficiency is more than 75%.
  • You can wire charge one device and wireless charge one more device.
  • Recharge this Power Bank with a wireless charger at the same time. Wireless Charging Efficiency at more than 75%.
  • Combo fast wireless charger pad and portable power bank for fast charging Qi devices
  • Extend the battery life of your Qi enabled Samsung or Apple
  • Fast charge with wireless power or use the USB 2.1A port
  • Led indicators to let you know when to recharge your Samsung wireless charging power bank
  • Can charge a smartphone up to 3 times depending on the model
  • Supports adaptive pass-through mode to charge up to two mobile devices and itself
  • Compatible with: Samsung Galaxy S8, Samsung Galaxy S8+, Galaxy S9, Galaxy S7 edge, iPhone 8, iPhone 8 Plus, iPhone x and others that are Qi compatible