4XEM USB-C Wall Charger

4XEM USB-C 18W PD High Speed USB C Wall Charger is completely compatible with all USB powered devices. With high speed charging, our 18W 3A wall USB Type C wall charger will supply the quick battery boost when you need it. 4XEM's USB C power block delivers a full 18W charging power via the USB-C female port in tandem with one of our many USB-C cables to juice up your mobile phone, tablets or any USB powered devices. Our certified Fast Charging USB-C wall charger is designed with high quality material for strength and durability.

Our USB-IF Certified 18W USB Type C Wall Charger is compatible with Google Pixel 3/2 /Pixel XL Galaxy S9/ S9+/ Note 8/ S8/ S8 as well as all USB powered devices.

Features:

  • Allows 100-240VAC of input voltage.
  • PD3.0 output is 5V/3A,9V/2A,12V/1.5A
  • PPS output is 3.3-5.9V/3A, 3.3-11V/2A
  • Accurate limited current output
  • Over current protection with Auto-recovery.
  • Overload protection and over voltage protection.
  • Short circuit protection with Auto-recovery.
  • Over temperature protection with Auto-recovery.
  • Intelligent LED for PD charging.
  • Select precision electrical components, fire line version, and imported fire plastic.
  • Portable and convenient to use