4XEM 5000mAh USB Power Bank Wall Charger

The 4XEM 5000mAh, 2-port up to 15W output for iPhone, Android, and all mobile devices provides you with a mobile power bank and a wall charger in one device. Your charger combines a 5000mAh power bank with a dual port wall charger. The USB type-C port provides up to 15 watts of power, allowing you to charge and power all your USB C devices. You can charge a second device with up to 2.4A of power using the USB Type-A port.

With fashionable design, high capacity, fast charging ability, and wall charging function specially designed, this product keeps your digital devices running on all the time. This product integrates a 5000mAh power bank with a double port wall charger. The product can act as a power, and also a wall charger. It is specially designed for your business trips, meetings, camping expeditions, or tours etc.

Great for the person always out and on the run!

Features:

  • Built in retractable AC plug so you do not need an additional wall charger.
  • Sports both USB Type-C and USB Type-A charging ports for the convenience of charging almost all mobile devices.
  • Delivers up to 3A/15W of power to the USB-C port and up to 2.4A/12W of power to the USB-A port.
  • More than powerful enough to charge multiple mobile devices simultaneously
  • Overcharge and over-discharge protection
  • Input over voltage protection and output over voltage protection
  • Output current protection and short circuit protection
  • Automatic power-off
  • Intelligent LED battery indicators
  • Compliant with CE, FCC, UN38.3 ,DOE,UL