Image Caption (Optional)
Image Caption (Optional)
Image Caption (Optional)

COMPLETE POWER PROTECTION
The Vertiv Liebert GXT5 UPS provides online double conversion technology to protect critical equipment against outages. It offers continuous power conditioning to eliminate disturbances such as blackouts, brownouts, surges, spikes or noise interference. During an outage, this UPS seamlessly transfers to battery with no interruption in power to supported equipment. Programmable sockets help extend runtime for the most critical loads and smart disconnection of the less critical equipment. Scalable runtime options with matching auto-detection external battery cabinets provide additional flexibility when extended uninterrupted power is required. The auto-detection feature of the external battery cabinet ensures the proper set-up and configuration of the system runtime allowing users to plan critical systems support accurately. Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie.

Image Caption (Optional)
Image Caption (Optional)

BENEFIT FROM LEADING UNITERRUPTIBLE POWER SUPPLY TECHNOLOGY
The Vertiv Liebert GXT5 UPS is easy to deploy with convertible rack/tower design that offers installation flexibility, and its gravity-sensing, color LCD provides a user-friendly interface for local configuration and management. Setup and configuration is also made easy with auto-detection of external battery cabinets for additional runtime solutions. High efficiency operation of this Energy Star 2.0 certified UPS means you get protection while being energy conscious.

Image Caption (Optional)

FULL-SERVICE SUPPORT

Vertiv offers convenient and cost-effective service solutions for stress-free UPS installation and maintenance. From the standard three-year comprehensive factory warranty for UPS and battery with next-day advanced exchange, to Vertiv LIFE Services that includes remote diagnostic and preventive monitoring from Vertiv experts, Vertiv stands behind every Liebert GXT5 UPS.

SERVER AND ROUTER PROTECTION
The Vertiv Liebert GXT5 UPS is ideal for protecting servers and routers in rack or tower configurations in small offices, network closets and remote locations. The compact Vertiv Liebert GXT5 UPS takes up only 2U of rack space and 15.7 to 21.3-inch depth. A rack mounting hardware kit is included with each unit, as well as a base for tower installation in open environments.


BRANCH OFFICE/DISTRIBUTED IT

With true online protection, remote management capabilities and full-service support, the Vertiv Liebert GXT5 UPS provides reliable protection for the unique requirements of retail stores, school districts, government offices, bank branches and other distributed IT applications. Where IT downtime can disrupt business and on-site personnel are unprepared to deal with service issues, the Vertiv Liebert GXT5 UPS delivers reliable and worry-free power protection. With real-time environmental monitoring and alarm notifications, critical issues can be resolved quickly or even prevented.

Image Caption (Optional)
Image Caption (Optional)

LIFE CRITICAL

When human health and safety is on the line, the demand for speed and reliability of critical IT infrastructure becomes even greater. Healthcare facilities need to ensure that the power systems that support healthcare IT systems are robust enough for 24/7 availability. The government and utility sectors require updated data to make informed decisions during crisis. The Vertiv Liebert GXT5 UPS provides the highest level of utility power conditioning and power protection for critical IT systems.

Image Caption (Optional)

EDGE OF NETWORK

A smarter, simpler, more self-sufficient edge of the network is converging with broader industry and consumer trends, including the Internet of Things (IoT) and the rollout of 5G networks, to drive powerful, low-latency computing closer to the end-user. The Vertiv Liebert GXT5 UPS provides the reliability and manageability critical edge applications require.