Active Splitter Adapts PoE Power and Data for a Non-PoE Edge Network Device

Tripp Lite’s NPOE-SPL-G-5VMU splitter takes a signal from a Cat5e/6 PoE cable and separates it into power and data signals, which it delivers to a network device via Micro USB-B and RJ45 plugs, respectively. By eliminating the need for a separate AC power source, it adds more placement options for non-PoE devices.

Typical Applications

  • Deliver power and exchange data with an IP camera, Raspberry Pi sensor or other IoT device
  • Add new equipment to an existing Cat5e/6 edge environment where AC outlets are unavailable, without needing a costly electrical upgrade
  • Add Wi-Fi coverage to dead spots in an office with wireless access points (WAPs)

Gigabit Ethernet

10/100/1000 Mbps Ethernet allows IoT, edge and other network smart devices to send and receive data at high speeds. NPOE-SPL-G-5VMU complies with 802.3af (PoE), 802.3 (Ethernet), 802.3u (Fast Ethernet) and 802.3ab (Gigabit Ethernet) standards.

USB Micro-B Plug for Power

Power devices on the edge of your network, up to 328 ft. (100 m) from a PoE switch or 48V PoE injector, without requiring a costly electrical installation. The NPOE-SPL-G-5VMU delivers up to 5V 1A (5W) power to a device with a USB Micro-B port where AC outlets are limited or non-existent.

Ready to Use Right Out of the Package

With no software or drivers required, the NPOE-SPL-G-5VMU is completely plug and play. Simply connect a Cat5e/6 PoE cable to its RJ45 port, then connect the splitter’s RJ45 plug to your network device’s RJ45 port (data) and connect the splitter’s USB Micro-B plug to your network device’s USB Micro-B port (power).

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.