In-Line Surge Protector Keeps PoE Digital Signage Equipment Safe

Tripp Lite’s B110-SP-POE In-Line Surge Protector fits right into your PoE digital signage network installation. Simply connect it between your source and display using Cat5e/6 patch cables and protect your source and PoE device against damage caused by lightning and electrostratic discharge (ESD). To protect both source and device, two surge protectors are required.

Typical Applications

  • Protect PoE equipment in security systems, trade shows, convention halls, sports bars, home theaters, hotel lobbies and retail environments

Provides Superior Protection and Ultra-Fast Response Time

Solid-state silicon-avalanche diode technology protects against ESD and reacts to surges in less than one nanosecond. It supports both mid-span and end-span PoE and meets the following IEC/EN regulations: IEC 61000-4-2/IEC 61000-4-5 (ESD) 30 kV (air, contact) and EN 61000-4-5 (lightning) 5kA (8/20μs)/4kV (10/700μs).

  • Reacts to surges in less than 1 ns
  • Protects against ESD and lightning
  • Meets IEC/EN standards for quality and safety

Transfers Data at True Gigabit Speeds

This in-line surge protector meets 802.3af and 802.3at IEEE specifications and supports data transfer speeds up to 1 Gbps.

  • Meets 802.3af and 802.3at IEEE standards
  • Supports data transmission speeds up to 1 Gbps

Ready to Use Right Out of the Package

The B110-SP-POE’s compact metal housing is designed for applications where static discharge is likely to occur. Mounting hardware is included for convenient installation. Just make sure the distance between the surge protector and your equipment is no longer than 300 feet.

  • Plug-and-play installation
  • No external power required