In-Line Surge Protector Keeps Your HDBaseT or 10G Digital Signage Network Safe

Tripp Lite’s B110-SP-CAT In-Line Surge Protector fits right into your digital signage network installation. Simply connect it between your source and network equipment using Cat5e/6 patch cables and protect your source and device against damage caused by lightning and electrostratic discharge (ESD). To protect both source and device, two surge protectors are required.

Typical Applications:

· Protect digital signage equipment in security systems, trade shows, convention halls, sports bars, home theaters, hotel lobbies and retail environments

Provides Superior Protection and Ultra-Fast Response Time

Solid-state silicon-avalanche diode technology protects against ESD and reacts to surges in less than one nanosecond. All four twisted pairs are equipped with gas discharge modules that protect each wire by dissipating transient voltage through a contained plasma gas. The B110-SP-CAT meets the following IEC regulations: IEC 61000-4-2 (ESD) +/- 15kV (air), +/- 8kV (contact) and IEC 61000-4-5 (lightning) 2kA (8/20μs)/6kV (8/20μs).

· Reacts to surges in less than 1 ns

· Protects against ESD and lightning

· Meets IEC standards for quality and safety

Transfers Data at Ethernet Speeds with 4K Resolution

This in-line surge supports 4K resolutions up to 3840 x 2160 at 60 Hz (HDBaseT) without compromising signal quality. It also supports data transfer speeds up to 10 Gbps.

· Supports data transmission speeds up to 10 Gbps

· Supports 4K resolutions up to 3840 x 2160 at 60 Hz

Ready to Use Right Out of the Package

The B110-SP-CAT’s compact metal housing is designed for applications where static discharge is likely to occur. Mounting hardware is included for convenient installation. Just make sure the distance between the surge protector and your equipment is no longer than 300 feet.

· Plug-and-play installation

· No external power required

TAA-Compliant for GSA Schedule Purposes

This surge protector is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA Schedule and other federal procurement contracts.