Versatile and compact external docking station adds multiple connectivity ports to USB-C with DP Alt Mode enabled computers and up to 100W PD charging of your laptop. HDMI/DisplayPort video output, single 4K@30Hz, dual 1080p, two USB-A 5Gbps, one SD memory card slot, Compliant with Mac ® system for M1, M2, M3 Pro, & Max
Dual displays and multiple connections by a single USB-C output with DP Alt mode or Thunderbolt 3 and MST technology, whatever you are on the go or docking at a workstation
*
Note:
- Requires a USB-C port that supports “DisplayPort Alternate Mode” (DP Alt Mode). Not all USB-C ports/systems support DP Alt Mode functionality
Supports UHD video resolutions up to single 4K (3840x2160) @30Hz Ultra HD display or dual/ triple Full HD 1080p displays
*
Note:
1. If you use a 4K monitor to display in 1080p, there is a possibility that the link still gets 4K bandwidth and reduces the overall bandwidth for the other displays
2. Requires GPU / graphics card to support at least 2 external displays to use both video ports at the same time with extended mode
3. Mirror mode using Windows Display Utility and NVIDIA Utility is limited to 2 displays
4. Panoramic Video Wall mode requires an AMD Eyefinity, NVIDIA Surround, or Intel Collage technology graphics adapter
5. AMD and NVIDIA video cards support up to 4 displays, while Intel supports up to 3 displays (AMD RX560 / RX570 / Radeon 7200 Series video cards only support up to 2 displays)
Adds one USB-C port (Host), one USB-C 5Gbps (PD 100W), one HDMI video outport port, one DisplayPort video output port, two USB-A 5Gbps ports, one Gigabit Ethernet, and one SD memory card slot
Delivers two USB-A and support data transfer rate up to 5Gbps, one USB-C 5Gbps with PD 100W. Enables you to connect multiple USB peripherals simultaneously such as mouse, keyboard, flash drive, printer and more
Up to 1,000Mbps data transfer rate and seamless backward compatible with 10/100 Mbps
Supports PD 3.0 specification, provides up to 100W to power/charge Laptops, Notebooks, and other peripheral devices. Power adapter is not included
*Note: The computer and power adapter must support PD 3.0 specification, otherwise the dock will reset when power delivery is disconnected
Support various SD memory cards of up to 2TB capacity, perfect solution for transferring files from your portable devices to your computer
Compatible with DisplayPort 1.2 graphics cards with AMD Eyefinity, NVIDIA Surround or Intel Collage technology
Supports Plug-n-play, hassle-free set up without complicated hardware or driver installation
*Note:
- Requires GPU graphics cards to support at least 2 external displays to use both video ports at the same time with extended mode
- Compliant with mac
®
M1, M2, M3 Pro, & Max systems for single extend video output and Mirror mode only
- macOS
®
system for DP or HDMI video output
Slim and compact aluminum housing provides excellent heat dissipation and extra EMF protection for reliable performance, a great tool to increase your productivity for home, office or on-the-go