OVERVIEW

TRENDnet’s 5-Port Industrial Fast Ethernet PoE+ DIN-Rail Switch, model TI-PE50, features a rugged IP50 rated aluminum enclosure. This industrial unmanaged PoE+ switch is designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures for industrial environments within -40° – 75° C (-40° – 167° F). Redundant power inputs with overload current protection minimizes network downtime.

Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s Industrial Fast Ethernet PoE+ Switch by delivering up to 30W per port of PoE power and data over existing Ethernet cables. With PoE technology, users only need one cable to deliver both data and power from the industrial unmanaged PoE+ switch. Utilize TRENDnet's industrial PoE+ switch to easily network PoE devices, such as high-power wireless access points, PTZ and other advanced IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.

PoE+ Power

Maximum 90W PoE+ power budget supplies power up to four Power over Ethernet devices.

Fault Tolerance

The industrial unmanaged PoE+ switch features redundant power inputs for backup power.

Industrial Hardened Design

Rugged IP50 rated housing with a high degree of vibration and shock resistance, and an operating temperature range of -40° – 75° C (-40° – 167° F).

PoE+ Power

Up to 30W of power per port and
data over a single Ethernet cable
to PoE devices

Easy Installation

No configuration needed, simply
connect PoE+ network devices
to the industrial unmanaged
PoE+ switch

DIN-Rail / Wall Mounts

The rugged PoE+ switch features
an IP50 rated aluminum enclosure
with DIN-Rail mount and wall
mount hardware included

Redundant Power

Dual inputs provide redundant
power with overload current
protection (power supply sold
separately, model: TI-S15052)

Extreme Temperature Range

An extreme operating temperature
range of -40° – 75° C (-40° – 167°
F) allows for installations in
industrial environments with
intense hot or cold conditions

Shock and Vibration Resistant

Rated for shock (EN 60068-2-27),
freefall (EN 60068-2-32), and
vibration (EN 60068-2-6)

Electro Magnetic Compliance

Complies with industrial EMS
certifications ESD (IEC 61000-42);
Contact: 6kV, Air: 8kV; EFT (IEC
61000-4-4): Power 2kV, Signal:
2kV; Surge (IEC 61000-4-5):
Power: 2kV, Signal: 2kV

Grounding Point

The industrial unmanaged PoE+
switch features a grounding point
to protect equipment from external
electrical surges

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 4 x 10/100Mbps PoE+ ports
  • 1 x 10/100Mbps port
  • 4-pin removable terminal block
  • LED indicators
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
Performance
  • Data RAM Buffer: 56KB
  • Switching Fabric: 1Gbps
  • MAC Address Table: 1K entries
  • Forwarding rate: 148.8Kpps (64-byte packet size)
Power
  • Input: 48 - 56V DC
  • Compatible power supply: TI-S15052 (sold separately)
  • Max. consumption: 1.68W @ 56V DC (without PD)
PoE
  • 802.3at: Up to 30W per port
  • PoE budget: 60W - 90W
  • PoE Mode A: Pins 1, 2, 3, and 6 for power
Terminal Block
  • Redundant power inputs, 4-pin
  • Wire range: 0.34mm^2 to 2.5mm^2
  • Solid wire (AWG): 12-24
  • Stranded wire (AWG): 12-24
  • Torque: 5 lb. – In / 0.5Nm / 0.56 Nm
  • Wire strip length: 7-8mm
MTBF
  • 543,292 hours @ 25° C
Housing
  • IP50 metal case
  • DIN-Rail mount
  • Wall mount
  • Grounding point
  • 6kV ESD protection
  • 2kV surge protection
Operating Temperature
  • -40° – 75° C (-40° – 167° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions (L x W x H)
  • 103.5 x 81.5 x 32mm (4 x 3.2 x 1.2 in.)
Weight
  • 170g (5.9 oz.)
Certifications
  • CE
  • FCC
  • LVD
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
  • IEC 61000-4-2
  • IEC 61000-4-4
  • IEC 61000-4-5
Warranty
  • Lifetime Warranty*

PACKAGE CONTENTS

  • TI-PE50
  • Removable terminal block
  • DIN-Rail / wall mount kit


All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.

5-Port Industrial Fast Ethernet PoE+ DIN-Rail Switch

  • 4 x Fast Ethernet PoE+ ports
  • 1 x Fast Ethernet port
  • Up to 90W PoE power budget
  • 1Gbps switching capacity
  • Hardened IP50 rated aluminum switch
  • Extreme operating temperature range of -40° – 75°C (-40° – 167°F)
  • Dual inputs provide redundant power with overload current protection
  • Includes DIN-Rail mount and wall mount brackets
  • Power supply sold separately (model: TI-S15052)
  • NDAA / TAA compliant
  • Lifetime Warranty