OVERVIEW

TRENDnet's 16-Port Industrial Gigabit PoE+ DIN-Rail Switch, model TI-PG160, has sixteen gigabit PoE+ ports with a 240W PoE power budget. Users are able to connect sixteen PoE+ devices to the industrial PoE switch, while still providing two gigabit ports for additional network connections. The industrial PoE switch is equipped with an IP30 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 75° C (-40° – 167° F) for industrial environments.

PoE Power

A 240W PoE+ power budget supplies up to sixteen Power over Ethernet devices with PoE+ power

Fault Tolerance

The industrial PoE switch features dual redundant power inputs with output alarm relay

Industrial Design

Equipped with a rugged IP30 rated housing, designed to withstand a high degree of vibration and shock, and operate within a wide temperature range of -40 – 75° C (-40 – 167° F)

PoE+ Power Budget

Supplies up to 30W of PoE/PoE+ power per port on the industrial PoE switch with a 240W PoE power budget

Network Ports

Industrial PoE switch with 16 Gigabit PoE+ ports

DIN-Rail/Wall Mounts

IP30 rated metal enclosure with included DIN-rail and wall mount hardware

Switching Capacity

32Gbps switching capacity

Redundant Power

Redundant power inputs with overload current protection (power supply sold separately models: TI-S24052, TI-S24048 / TI-S48048)

Alarm Relay

Alarm relay triggered by power failure of primary and/or redundant power

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 9KB), for increased performance

Extreme Temperatures

Industrial PoE switch rated for an operating temperature range of -40 – 75° C (-40 – 167° F)

Shock and Vibration Resistant

Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)

Grounding Point

Grounding point on the industrial PoE switch protects equipment from external electrical surges

Aenean sit amet

Aenean sit amet pellentesque odio. Maecenas quis tellus non odio pellentesque lobortis. Phasellus eleifend ante a turpis laoreet, quis facilisis risus cursus. Suspendisse convallis convallis turpis, non ornare ipsum ultricies et. In elementum rutrum dui eget dictum. Sed non luctus lacus. Praesent sed turpis viverra, cursus sapien ut, convallis nisi. Mauris sed placerat nibh. Sed mollis vulputate.

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3x
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 16 x Gigabit PoE+ ports
  • 6-pin removable terminal block
  • LED indicators
  • DIN-Rail mount
  • Wall mount
  • Grounding point
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
Performance
  • Data RAM Buffer: 512KB
  • Switching Fabric: 32Gbps
  • MAC Address Table: 8K entries
  • Jumbo Frame: 9KB
  • Forwarding rate: 23.8Mpps (64-byte packet size)
Special Features
  • Hardened components rated for extreme temperatures
  • Redundant power inputs
  • ESD contact 6kV, air 8kV, and surge 2kV support
  • Low-profile design
DC Power
  • Input: 48 – 56V DC
  • Recommended power supply: TI-S24052, TI-S24048 (sold separately)
  • Max. consumption: 5.76W (no PoE)
Optional Power Adapter (48VDC3000 sold separately)
  • Input: 100 – 240V AC, 50/60Hz, 2A
  • Output: 48V DC, 3.34A 160W max.
PoE
  • PoE budget: 240W
Terminal Block
  • Redundant power inputs, alarm relay contact, 6 pin
  • Wire range: 0.34mm^2 to 2.5mm^2
  • Solid wire (AWG): 12-24/14-22
  • Stranded wire (AWG): 12-24/14-22
  • Torque: 5 lb. – In / 0.5Nm / 0.56Nm
  • Wire strip length: 7-8mm
Alarm Relay Contact
  • Relay outputs with current carrying capacity of 1A, 24V DC
  • Open circuit mode when two power sources are connected
  • Short circuit mode when only one power source is connected
MTBF
  • 699,103 hours
Housing
  • IP30 metal case
  • DIN-rail mount
  • Wall mount
  • Grounding point
  • 6kV contact protection
  • 8kV air protection
  • 2kV surge protection
Operating Temperature
  • - 40° – 75° C (-40° – 167° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions (L x W x H)
  • 155 x 120 x 48mm (6 x 4.7 x 1.9 in.)
Weight
  • 500g (17.7 oz.)
Certifications
  • CE
  • FCC
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
Warranty
  • Lifetime Warranty*

PACKAGE CONTENTS

  • TI-PG160
  • Quick Installation Guide
  • Removable terminal block
  • DIN-rail and wall mount kit

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.


16-Port Industrial Gigabit PoE+ DIN-Rail Switch

  • 16 x Gigabit PoE+ ports
  • 240W PoE power budget
  • 32Gbps switching capacity
  • Hardened IP30 rated metal switch
  • Includes DIN-rail and wall mounts
  • Operating temperature range of -40° – 75° C (-40° – 167° F)
  • Redundant power inputs with overload current protection
  • Alarm output triggered by power failure
  • Power supply sold separately (models: TI-S24052, TI-S24048, TI-S48048)
  • NDAA / TAA compliant
  • Lifetime Warranty
.