TRENDnet’s TI-IG90 is a reliable IP50 rated Industrial Gigabit PoE++ Injector with hardened components rated for extreme and
rugged industrial environments. Connect the TI-IG90 industrial PoE injector to a non-PoE gigabit switch, and then run an Ethernet
cable up to 100 meters (328 ft.) to network a PoE device. The TI-IG90 industrial PoE injector supplies power to a PoE, PoE+, or PoE++
(up to 95W) device. This industrial PoE injector features dual redundant power inputs with overload current protection to support zero
downtime applications. Both DIN-rail and wall mount hardware are included with the industrial PoE injector.
• Hardened IP50 rated Gigabit PoE++ Injector
• PoE (15.4W), PoE+ (30W), or PoE++ (95W) power
• Network a PoE device located up to 100m (328 ft.) away
• Extreme - 40° — 75° C (-40° — 167° F) operating temperature range
• Redundant power inputs with overload current protection
• 6kV RJ45 Ethernet surge protection
• Includes DIN-rail mount and wall mount
• Power supply sold separately (model: TI-S15052)
• NDAA / TAA compliant (U.S. and Canada only)
Supplies power to a PoE (up to 15.4W),
PoE+ (up to 30W), or PoE++ (up to
95W) device.
48 – 57V DC power input with overload
current protection; power supply sold
separately (model: TI-S15052)
A rugged IP50 rated metal enclosure with
DIN-rail and wall mount brackets
accommodate most installations scenarios.
Supplies power to a PoE (up
to 15.4W), PoE+ (up to 30W),
or PoE++ (up to 95W) device
1 x Gigabit port and 1 x
Gigabit PoE++ port
Provides a PoE network connection
up to 100m (328 ft.) away from the
industrial PoE injector
LED indicators on the industrial
PoE injector conveys power
and PoE connectivity
48 – 57V DC power input with
overload current protection;
power supply sold separately
(model: TIS15052)
The industrial PoE injector’s IP50
rated metal housing provides
ingress protection from dust
Operates within an extreme
operating temperature range of
40° – 75° C (-40° – 167° F)
Rated for shock (EN 60068-2-27),
freefall (EN 60068-2-31), and
vibration (EN 60068-2-6)
|
Standards
|
|
|---|---|
|
Device Interface
|
|
|
Power
|
|
|
PoE
|
|
|
Terminal Block
|
|
|
MTBF
|
|
|
Housing
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions (L x W x H)
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
|
PACKAGE CONTENTS |
|
All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.