Unrelenting perfection. It lives within every 4K screen, eager for the chance to push image quality beyond what’s expected.

Experience something new. Something never before possible. Pushed to 144Hz1 on a 4K panel, the graphic goliath has finally arrived.

Smooth, tear-free gaming is illuminated in the darker blacks and brighter lights of the NVIDIA® G-SYNC® HDR display.

384 Dynamic Backlight Zones

Max. Refresh Rate1

Response Time

NVIDIA® G-SYNC® ULTIMATE

Quantum Dot Technology

SCULPTED STAND

The diamond-cut, geometrically-inspired arms extend outward, accenting the chiseled all-metal stand.

BE FLEXIBLE

Good form, better function. Ergonomically-designed for tilt, swivel and height adjustment.

Text 4K

MAX RESOLUTION

Unrelenting perfection. It lives within every 4K screen, eager for the chance to push image quality beyond what’s expected.

Graphic 4K

THE MORE, THE BETTER

The 27” visual goliath packs a fierce 4K punch, leaving you with a perfect screen size for plenty of game time fun.

BASK IN BRIGHTNESS

When it comes to the screen, we decided to go all out and with a peak brightness of up to 1000 nits, you can too. Day, night, eclipse – game as you please.

LET THERE BE LIGHT

How do 384 individually-controllable LED backlight zones sound? If you happen to prefer the most realistic image possible, then this is for you.

Text 144HZ

FUEL FOR YOUR 4K

Demolish the possibility of motion blur and reach the peak of your 4K gaming potential with a refresh rate revving up to 144Hz1.

GOOD-BYE GHOSTING

What does a 4ms response time mean to you? It means that the annoyances of motion blur or visual artifacts will be practically nonexistent. Perfect.

LOCKED-IN PERFECTION

Lock your frames to game with NVIDIA® G-SYNC® HDR. Now that you’re part of the pack, enjoy your seamless, tear-free gaming.

Text HDR

NVIDIA® G-SYNC® HDR

Smooth, tear-free gaming is illuminated in the darker blacks and brighter lights of the NVIDIA® G-SYNC® HDR display.

HDR: TELL ME MORE

HDR, or high-dynamic range, refers to image luminance and has a long, detailed explanation. In short: it gives contrast that realistic touch we crave in gaming.

QUANTUM DOT DOMINANCE

Nanosized dots that emit a specific color based on their size infuse your game with a lifelike-realism that only they can create.

WIDEN THE SPECTRUM

How does color accuracy down to the finest detail sound? If that sounds good, we’ve got your back with 99% Adobe RGB and more color coverage5 than sRGB.

Graphic Adobe RGB
Text FX

PREDATOR GAMEVIEW

Predator GameView provides a number of useful features, such as setting the level of dark boost, making precise color adjustments and more.

SEE WHAT MATTERS

Gain an edge over the competition and fine-tune your visuals with Dark Boost for greater details in dimly lit environments.

Predator X27 Features ksp 06 box

TAKE AIM

Minimize misfires with aim-points. You have three options to choose from through your OSD or GameView settings.

THE RIGHT MODE

Using GameView4, there are three game modes to choose from: action, racing and sports. Use the default profile or customize your own to fit your preferences.3

1 Actual refresh rates may vary depending on model and/or region, computer specifications/hardware and/or set up.
This device is designed to support refresh rate overclocking up to 144Hz. However, overclocking may result in system instability. If you experience instability, try reducing the overclock to a lower refresh rate through the on-screen display settings.
2 This feature may not be available for all games.
3 Access your profile by selecting Action / Racing / Sports profile in game mode.
4 GameView specifications and features may vary depending on model and/or region.
5 35% color coverage comparison relates to 99% Adobe RGB vs. standard sRGB.
6 Specifications may vary depending on model and/or region.

* Please note that this NVIDIA® G-SYNC®HDR monitor requires that your computer has an NVIDIA® GEFORCE® GTX 1070 or higher graphics card installed.