TRENDnet's Industrial Gigabit L2 Managed DIN-Rail Switch series offers advanced layer 2 managed features with enhanced traffic controls to meet the evolving demands of today's SMB networks. Each industrial layer 2 managed switch is equipped with an IP30 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 75° C (-40° – 167° F) for industrial environments. Our industrial layer 2 managed switch models feature copper Gigabit ports for high-speed device connections, and SFP slots that support both 100Base-FX and 1000Base-FX modules for long distance fiber networking applications.
These industrial layer 2 managed DIN-Rail switches provide an intuitive web-based management interface. Each TRENDnet industrial layer 2 managed switch supports advanced traffic management controls, troubleshooting, and SNMP monitoring. Advanced managed switch features include LACP to group ports together to increase bandwidth between switches, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring making each TRENDnet industrial layer 2 managed switch a powerful solution for SMB networks.
Managed layer 2 features include VLAN, IGMP snooping, QoS, RMON, SNMP trap, and syslog for monitoring and flexible network integration.
The industrial layer 2 managed switches are rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6).
Equipped with an IP30 rated metal enclosure, the industrial layer 2 managed switch operates within a wide temperature range of -40° – 75° C (-40° – 167° F).
Gigabit ports for high-speed network connectivity and SFP slots for long distance fiber applications
Layer 2 Managed features include 802.1Q, MAC & Port Isolation VLAN, IGMP Snooping, per port bandwidth control / 802.1p / DSCP / Queue Scheduling (SPQ / WRR), STP / RSTP spanning tree, and link aggregation for flexible network integration
Managed access control features include ACLs, IP-MAC-Port binding, ARP inspection, 802.1X RADIUS, MAC address learning, DHCP snooping, and IP Source Guard provide the industrial layer 2 managed switches with layered network access controls
Monitoring features include SNMP v1 / v2c / v3, MIB support, SNMP trap, RMON Groups (1, 2, 3, 9), SMTP alert, syslog, port mirroring, and SFP DDMI
IP30 rated metal enclosure, includes DIN-rail mounting bracket for the industrial layer 2 managed switch
Redundant power inputs with overload current protection (power supply sold separately)
Alarm relay output triggered by power failure of primary and / or redundant power to the industrial layer 2 managed switch
Sends larger packets, or Jumbo Frames (up to 10KB), for increased performance from the industrial layer 2 managed switch
A wide operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in industrial environments with extreme hot or cold conditions
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)
Grounding point protects equipment from external electrical surges on the industrial layer 2 managed switch
| Standards |
|
|||||||||||||||||||||||||||||||||
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Device Interface |
|
|||||||||||||||||||||||||||||||||
| Data Transfer Rate |
|
|||||||||||||||||||||||||||||||||
| Performance |
|
|||||||||||||||||||||||||||||||||
| Management |
|
|||||||||||||||||||||||||||||||||
| MIB |
|
|||||||||||||||||||||||||||||||||
| Spanning Tree |
|
|||||||||||||||||||||||||||||||||
| Link Aggregation |
|
|||||||||||||||||||||||||||||||||
| Quality of Service (QoS) |
|
|||||||||||||||||||||||||||||||||
| VLAN |
|
|||||||||||||||||||||||||||||||||
| Multicast |
|
|||||||||||||||||||||||||||||||||
| Access Control |
|
|||||||||||||||||||||||||||||||||
| ACL |
|
|||||||||||||||||||||||||||||||||
| Special Features |
|
|||||||||||||||||||||||||||||||||
| Power |
|
|||||||||||||||||||||||||||||||||
| Terminal Block |
|
|||||||||||||||||||||||||||||||||
| DIP Switch |
|
|||||||||||||||||||||||||||||||||
| Alarm Relay Output |
|
|||||||||||||||||||||||||||||||||
| Enclosure |
|
|||||||||||||||||||||||||||||||||
| MTBF |
|
|||||||||||||||||||||||||||||||||
| Operating Temperature |
|
|||||||||||||||||||||||||||||||||
| Operating Humidity |
|
|||||||||||||||||||||||||||||||||
| Dimensions |
|
|||||||||||||||||||||||||||||||||
| Weight |
|
|||||||||||||||||||||||||||||||||
| Certifications |
|
|||||||||||||||||||||||||||||||||
| Warranty |
|
PACKAGE CONTENTS |
|
Hardened industrial switches are designed for use in the harshest networking environments. TRENDnet's rugged industrial switches offer a wide operating temperature range, and protection against both vibration and shock, and ESD, EMI, and surge. Industrial switches also conveniently feature alarm output triggered by power failure, and dual redundant power inputs with overload current protection. Industrial switches require an industrial power supply, and are often installed inside an outdoor-rated enclosure.
TRENDnet's industrial switch family includes unmanaged, web smart, and layer 2 managed/L2+ switch classes. Industrial switches are available with SFP slots, standard or PoE models, and DIN-Rail and/or wall mount options. TRENDnet's variable voltage switches allow users to adjust voltage to meet different PoE power requirements.