4XEM 4 in 1 USB Type C Hub To HDMI DVI VGA DP Adapter

4XEM 4 in 1 USB Type C Hub To HDMI DVI VGA DP Display Multiport Adapter Converter 4K 1080P. This Portable Digital AV Adapter allows you to connect your HDTV, monitor, computer, tablet, projector and other HDMI displays with HDMI / DVI / VGA port to your USB Type C devices.
Easily adds a 4K display to your Thunderbolt 3 and USB-C DisplayPort Alt enabled Ultrabook, laptop or desktop. Note: The USB-C source connection must support DisplayPort Alternate Mode transmission in order for the adapter's video connectors to pass video and audio.

This 4XEM multiport adapter supports UHD 4K@60Hz (DisplayPort) & 4K@30Hz (HDMI) and HD 1080p@60Hz (DVI & VGA) resolutions. Note: Supports video output to one connected display at a time.

Features:

  • 4 in 1 multifunctional USB-C to HDMI 4K + DP 4K + DVI + VGA Adapter, allows you to transmit signals from a USB-C laptop to a high definition HDMI or DP or DVI or VGA TV sets, monitors, projectors. 
  • Plug and Play. 
  • Compatible with 2017 iMac/iMac Pro, 2017 & 2016 MacBook Pro, Retina MacBook 12" 2015 & 2016, Surface Book 2, Chromebook Pixel 2015, Dell XPS 13 & 15, HP Spectre x360 13" & 15", Lenovo Yoga 900 & 910 & 920, ThinkPad P50 & P70 and future laptops and desktops which comply with the VESA "DisplayPort Alternate Mode on USB Type-C Connector Standard" or laptops and desktops with Thunderbolt 3. 
  • HDMI and DP support resolutions up to 3840x2160@30Hz (4K). Please use a HDMI 2.0 cable in order to enjoy the 4K resolution. VGA and DVI support resolutions up to 1920x1080@60Hz (1080P) 
  • Supports Thunderbolt 3 technology and USB-C with DisplayPort Alternate mode (DisplayPort Alt)
  • Compact and lightweight designed to quickly add an additional display convenient to use at home, office or travel makes this the perfect add-on to your workstation.
  • Convenient plug and play operation, no driver installation required