4XEM USB-C to VGA Adapter

4XEM's USB Type-C to VGA adapters hook things up in a snap, delivering WUXGA resolution support up to 1920x1200 and HDTV resolutions up to 1080p. This all-in-one, easy to use USB Type-C to VGA adapter cable requires no additional converters and no driver or software installation.

Compatible with many models like 2018 iPad Pro, Macbook Air, Mac Mini, MacBook-2015/16/17/18 -12""""/13""""/15"""", MacBook Pro- 2016/17/18, Dell XPS12(9250)/Dell XPS13/Dell XPS15/Dell Precision5510, HP Spectre X2/HP Spectre X360/HP Elitebook Folio G1/HP Elite X2 1012 G1, Acer Switch Alpha 1, Acer Spin7, Acer Chromebook R13, Google Chromebook Pixel, Lenovo 900/910/920, Samsung s8/Samsung S9/S9plus, Huawei MateBook, Huawei Mate 10

4XEM gear is respected industry wide for its high performance, premium quality and durability.

Features:

  • USB 3.0 port: It works with keyboard, mouse, and hard drive etc.
  • What’s more, up to 5Gbps data transmission speed makes it a good file assistant and Supports resolutions up to 1080p (1920x1080 @ 60Hz)
  • SMART USE - Enables you to connect a USB C computer or phone to an VGA-equipped display,monitor,projector.It’s a good choice for your presentations, conferences, workshops, lectures.You can share ideas with your partners or enjoy a better visual feast with your family
  • Compatible Models - 2018 iPad Pro/Macbook Air/Mac Mini,2015/16/17/18 MacBook 12"/13"/15",2016/17/18MacBook Pro, Dell XPS12(9250)/Dell XPS13/Dell XPS15/Dell Precision5510,HP Spectre X2/HP Spectre X360/HP Elitebook Folio G1/HP Elite X2 1012 G1/Acer Switch Alpha 1,Acer Spin7,Acer Chromebook R13,Google Chromebook Pixel,Lenovo 900/910/920,Samsung s8/Samsung S9/S9plus,HuaWei MateBook,Hua Wei Mate 10/Lenovo Yoga
  • Plug and Play - Built-in conversion chip, no need to install any drivers or external power supply. This type c to hdmi vga hub is deal for office, conference and home theater entertainment.
    Extend and Mirror Mode - It allows you to both extend your display and mirror your display. Ideal for plugging your S8 or MacBook Pro to your TV and streaming a video with extra big view.