4XEM USB-C to HDMI Adapter

4XEM's USB-C to HDMI Adapter - black 20cm, USB Type C (Thunderbolt 3 Compatible) to HDMI Converter for MacBook Pro, Dell XPS 13/15, HP Spectre x360, Lenovo Yoga 910 & More,
Easily connect your USB Type-C enabled device to an HDMI TV, projector or monitor with 4XEM's USB Type-C to HDMI cables. Featuring 10 Gbps high speed performance, a 120 Hz refresh rate and deep colour for 1080p resolution and beyond.
Molded gold plated connectors and double shielding provide superior connectivity and rejection of EM and RF interference.

Compatible with many devices like the 2018/2017/2016 MacBook Pro, 2018 MacBook Air, 2018 iPad Pro, 2017 iMac(As Host), 2017/2016/2015 Macbook , ChromeBook Pixel 2015, Dell XPS 12 (9250), Dell XPS 13 (9350/9550), HP Spectre 13, HP Elite x3, HP EliteBook Folio G1, SamSung Galaxy Note9/ S9 / S9 Plus, SamSung Galaxy Note8/ S8 / S8 Plus, Huawei Mate 20 Pro/ P20/ P20 PrO, Huawei Mate 10 Pro/ Mate 10.

4XEM gear is respected industry wide for its high performance, premium quality and durability.

Features:

  • Connects to all USB-C devices. Compatible with USB-C port (Thunderbolt 3 compatible) Supports resolutions up to 4K @60Hz and enables reversible plugging and provides total compatibility with the newest computers and devices
  • Plug and Play : No additional driver/software required. A perfect solution for your USB C devices. It drives your HDMI TVs/ Monitors/ Projectors for both video and audio transmission. Mirror mode and Extend mode are available.Work as well as play.
    Performance : This HDMI adapter supports resolution up to 4K (4096 x 2160 @ 60 Hz); backwards compatible to 1080P and 720P
  • Stream high definition authentic audio and video from your computer with this adapter
  • Streaming from Everywhere : Stream sports events, watch movies, gaming, and show photos/albums directly from your phone (Samsung Galaxy S8/S8 Plus/Note 8) and never miss the game-winning touchdown or your favourite TV episodes
  • Transmits high-definition video and audio from your computer to an HDTV for video streaming or gaming; Connect and configure your monitor for an Extended Desktop or Mirrored Displays