4XEM USB-C TO USB-C CABLE M/M USB 3.1 GEN 2 10GBPS 6FT BLACK

This 6FT/2M USB-C to USB-C 3.1 cable with E-Marker IC chip offers data transfer speeds up to 10Gbps and USB PD Power Delivery up to 100 watts to your device. Also supports DisplayPort Alternate Mode (DP Alt Mode).
Astonishing picture quality with support for Ultra HD 4K at 60 Hz.
The 4XUSBCC31G26 USB 3.1 Gen 2 (10 Gbps) Cable (M/M) carries a 5A power rating and supports a full 100W of power, which is plenty for fast-charging large-capacity mobile devices, such as the Apple® MacBook Pro. It connects any two devices with USB-C and/or Thunderbolt 3 ports, such as smartphones, tablets, computers and wall chargers.

This three-foot cable also supports USB 3.1 Gen 2 data transfer speeds up to 10 Gbps. Reversible USB-C male connectors plug into a USB or Thunderbolt port in either direction for fast, fumble-free connection every time.

Features:

  • Transfer rates up to 10 Gbps
  • 5A power rating supporting 100W of power.
  • Great for fast-charging large capacity mobile devices with USB-C or Thunderbolt 3 ports.
  • Compatible with USB-C AC Adapters and PD devices requiring up to 100W (including AC adapters drawing 90W, 85W, 65W, etc), Apple’s 61W & 87W Power Adapter wall chargers, Docking Stations, Storage Hard Drives by LaCie, Western Digital G-Drive, and 4k/5k Video Displays such as LG UltraFine 5K, 4k, Samsung, HP EliteDisplay E243d, Dell USB-C Monitors & more!
  • Works great for Laptops, Chromebooks, Desktops, Video Displays/Monitors, Battery Power Bricks, Portable Hard Drives, Tablets, 13-inch MacBook Air, 13-inch MacBook Pro, 15-inch MacBook Pro, iPad Pro, Microsoft Surface Book 2, LG Gram, Razer Blade Stealth, Samsung, Notebook 9, TabPro S, HP, Lenovo ThinkPad, X1, Yoga, IdeaPad, ASUS Transformer 3 Pro, ZenBook 3, ZenBook Flip S, Dell Inspiron 14 7000, XPS 13, XPS, Google Chromebook Pixel, Pixelbook, and mo