Toughpower GF1 850W - TT Premium Edition

The fully modular Toughpower GF1 series is available in 650W - 850W models and built to deliver 80 PLUS Gold efficiency. The series features a 140mm hydraulic bearing fan, Japanese capacitors and other premium components to help deliver a continuous and stable power with an ambient temperature up to 50°C, while near silent operation and reliable performance are guaranteed. With an ample 10-year warranty, the Toughpower GF1 is able to satisfy the market, where PC enthusiasts are looking for a premium power supply with all the latest features.

Zero Cable Platform

Farewell to messy cables! We have connected

the backpaneland the PCB with acopper plate for better

heat dissipation and impressive output power quality.

Ultra Quiet 140mm Hydraulic Bearing Fan

Featuring a 140mm hydraulic bearing fan withintelligent RPMcontrols to helpguarantee superior cooling performance and near silent operation.

Smart Zero Fan

<30mV Low Ripple Noise

All ripples are lower than 30mV on +12V, +5V or+3.3Vfrom 0% to 100% load to ensure a stable operation and keep yourperformance-critical components to function reliably for longer.

Extremely Strict Voltage Regulation <±2%

The voltage regulation, more strict than Intel’sstandard ±5% for major rails and ±10% for -12V, is set to no more than±2% for major rails to meet the highest performance.

Fully Modular Low-Profile Flat Cable

Offers cable selection for users while powering thesystemat an advantageousvoltage. Low-profile flat black cable makes cable management easier, reduces clutter andincreases airflowinside the chassis.

Premium Japanese 105°C/221°F Capacitors

Providing great durability as well as offering the

higheststability, whileremaining reliable.

High Amperage Single +12V Rail

Powerful single +12V rail ensures a stable

and reliable supply to other PC components.

80 PLUS Gold Certified and Intel

 C6/C7 States Ready

Toughpower GF1 series saves energy through its highenergy

efficiency upto 90%and is certified to 80 PLUS® Gold.

The series has been optimized to work with allgenerations

of Intel’sprocessors to achieve maximum energy saving.