This angled USB to Lightning cable withstands the demands of charging and syncing your mobile devices. Tested for strenuous wear and tear, the Lightning cable's angled connector gives you easy access to your mobile device even while charging.

Built for Daily Use
With aramid fiber reinforcement, the durable Lightning cable is sheltered from the stress of frequent bends and twists, which allows the cable to flex without over-stretching.

Cable Key Features

  • Aramid fiber adds strength and durability to the cable
  • Insulated conductors reduce friction, provide more flexibility
  • EMI (electromagnetic interference) protection with aluminum-mylar foil with braided shielding
  • TPE (thermoplastic elastomer) cable jacket is softer and more flexible than a standard PVC cable and environmentally friendly

Flexible Strain Relief
The reinforced cable is constructed to prevent the connector from separating from the jacket. The extra-long strain relief molding is tested to withstand over 10,000+ bend cycles at a 180° angle. Plus, the improved inner molding resists cracking and reduces cable damage.



Connector Key Features

  • Lightning connector provides 12W so your charger can charge your iOS devices
  • Metal shield protects circuit board from EMI and reinforces the connection point
  • Strain relief tested to tolerate over 10,000+ bend cycles at a 180° angle

RUSBLTMM1MWR is an Apple MFi certified Lightning cable backed by a StarTech.com 2-year warranty.