Attach to Rack Enclosure Cabinets or Open Frame Racks to Provide Ground Contact


Protect rackmount equipment by providing individual grounding with Tripp Lite's SRGROUND Copper Grounding Bar rack accessory. The SRGROUND installs easily in racks up to 42U and provides grounding for equipment at every U. The pre-drilled holes allow for ground wire jumpers to run from the SRGROUND to the each individual piece of equipment. This individual grounding system protects equipment against surges and circuit overloads by allowing a direct path to ground rather than going through surrounding equipment. The SRGROUND can be installed with toolless mounting buttons or the included screws.

Protects Equipment with Individual Grounding

Individually grounding rackmount equipment allows a surge or overload to take a path directly to the ground rather than through other equipment. This can be crucial for protecting valuable data and expensive equipment in the case of an electrical emergency. The SRGROUND can be used in racks up to 42U in size and has pre-drilled holes at every U for individual equipment grounding.

Heavy-Duty Construction

With heavy-gauge solid copper construction, the SRGROUND is extremely durable and effective. It won't wear down over time and maintains proper connection to the ground and attached equipment.
Convenient Installation

The SRGROUND can be installed using toolless mounting buttons in open frame racks, or it can be screwed into standard rack enclosures. All the necessary hardware is included with the unit.